location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPC 1230D (PC)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0010A078
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96910
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office
  • - 2400 x 600 DPI
  • - 12 ppm
  • - Internal memory: 2 MB
  • - 49.8 lbs (22.6 kg)
Long product name Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm :
The short editorial description of Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm

NL (PC)
More>>>
Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm:
The official marketing text of Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm as supplied by the manufacturer

Thanks to a new range of products from Canon called SmartBase - you can. The SmartBase line-up gives you all the equipment you need to take care of your work, while taking up less space. The SmartBase PC1230D combines a digital copier and a laser printer into one beautiful piece of technology. And with its built-in Automatic Document Feeder, using the PC1230D is a breeze. With decades of experience in creating leading-edge technology, Canon has introduced the PC1230D to provide you with the efficient, convenient and reliable print and copy station you need.

Short summary description Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm:
This short summary of the Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SmartBase MPC 1230D (PC), 2400 x 600 DPI

Long summary description Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm:
This is an auto-generated long summary of Canon SmartBase MPC 1230D (PC) 2400 x 600 DPI 12 ppm based on the first three specs of the first five spec groups.

Canon SmartBase MPC 1230D (PC). Maximum resolution: 2400 x 600 DPI. Maximum copy resolution: 600 x 600 DPI

Printing
Printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Copying
Copying *
No
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
12 cpm
Scanning
Scanning *
No
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Maximum input capacity
250 sheets
Performance
Internal memory *
2 MB
Design
Market positioning *
Home & office
Weight & dimensions
Weight
49.8 lbs (22.6 kg)
Other features
Networking features
Network printing with Optional Network Adapter (AXIS1610 supporting TCP/IP&NETBEUI)
Dimensions (WxDxH)
18.8 x 17.5 x 13.4" (478 x 445 x 341 mm)
Compatible operating systems
Windows 95/98/ME/NT 4.0/2000/XP
Color all-in-one functions
No
Brand Image Article code product Stock Price from
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A036 MF5730 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A010 MF5730 0.00
(excl. VAT)
0 (incl. VAT)
Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm Canon LaserBase MF5730 Laser A4 600 x 600 DPI 20 ppm
(show image)
9867A033 MF5730 0.00
(excl. VAT)
0 (incl. VAT)