location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6021 Black 3.1 oz (88 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6021 Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
116222
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:08:27
The date of the most recent change of the data-sheet in Icecat's system
Long product name Nokia 6021 Black 3.1 oz (88 g) :
The short editorial description of Nokia 6021 Black 3.1 oz (88 g)

6021 Black
More>>>
Short summary description Nokia 6021 Black 3.1 oz (88 g):
This short summary of the Nokia 6021 Black 3.1 oz (88 g) data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 6021 Black, 128 x 128 pixels, Bluetooth, 900 mAh, Black

Long summary description Nokia 6021 Black 3.1 oz (88 g):
This is an auto-generated long summary of Nokia 6021 Black 3.1 oz (88 g) based on the first three specs of the first five spec groups.

Nokia 6021 Black. Display resolution: 128 x 128 pixels. Bluetooth. Battery capacity: 900 mAh, Standby time (2G): 320 h. Weight: 3.1 oz (88 g). Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 21:16:50
Uk has collected 3 expert reviews for Nokia 6021 Black 88 g but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
mobile-review.com US
Updated:
2013-11-20 21:16:50
Nokia announced two models at the same time - Nokia 6020 and Nokia 6021. The device with the "1" in the index differs from the elder model (yes, strange enough, but it is elder) in the absence of a camera that was really to many users liking. The majo...
0%