location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX20DNF
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA95011BX
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68884
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB 400 MHz
  • - 40.6 lbs (18.4 kg)
Long product name Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm :
The short editorial description of Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm

Laser, 1200 x 1200 dpi, 28ppm, 20000 pages per month, Ethernet, USB, 33.6 Kbps, 300 sheets, 18.4Kg, 400Mhz, White
More>>>
Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm:
The official marketing text of Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm as supplied by the manufacturer

Get everything your business needs with the Epson AcuLaser MX20DNF, which incorporates double-sided printing, scanning, copying and faxing in one compact device. Fully customisable, it offers high performance as standard plus a choice of options including expandable RAM and up to two additional paper trays.

Fast, professional-quality printing: With print speeds of up to 28 pages per minute, there’s no waiting around for large print jobs. And there’s no compromise on quality with a professional print resolution of 1200x1200dpi.

Low cost of ownership: Your cost per page is optimised thanks to high capacity toner cartridges. Epson’s toner cartridge return programme and the printer’s ENERGY STAR qualified power efficiency further reduce your bills and minimise environmental impact.

Effortless integration: Fitting easily into your IT environment, the AcuLaser MX20DN comes with network connectivity built-in, plus USB Host and Event Manager support.

Short summary description Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm:
This short summary of the Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser MX20DNF, Laser, Mono printing, 1200 x 1200 DPI, Mono scanning, Mono faxing, A4

Long summary description Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm:
This is an auto-generated long summary of Epson AcuLaser MX20DNF Laser A4 1200 x 1200 DPI 28 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser MX20DNF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
16 s
Time to first page (black, normal)
6 s
Copying
Copying *
No
Scanning
Duplex scanning *
Yes
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
8.46 x 14" (215 x 355 mm)
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
8 MB
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 297 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Network printing methods
LPR, FTP, IPP, PORT2501, PORT9100, WSD, AppleTalk
Performance
Maximum internal memory
512 MB
Card reader integrated
No
Internal memory *
256 MB
Processor frequency
400 MHz
Sound pressure level (printing)
68.9 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Weight & dimensions
Weight
40.6 lbs (18.4 kg)
Other features
Dimensions (WxDxH)
19.4 x 16.9 x 17.6" (494 x 430 x 448 mm)
Network ready
Yes
All-in-one functions
Fax, Print, Scan
Color all-in-one functions
No
Full duplex
Yes
Brand Image Article code product Stock Price from
Epson AcuLaser MX14 LED A4 1200 x 1200 DPI 24 ppm Epson AcuLaser MX14 LED A4 1200 x 1200 DPI 24 ppm
(show image)
C11CB77051BY MX14 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)