location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft WINDOWS PRO 2000 W SP4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WINDOWS PRO 2000 W SP4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B23-03954
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10880
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Microsoft WINDOWS PRO 2000 W SP4 :
The short editorial description of Microsoft WINDOWS PRO 2000 W SP4

WINDOWS PRO 2000 W SP4 DISK KIT MVL GR (WIN-32)
More>>>
Short summary description Microsoft WINDOWS PRO 2000 W SP4:
This short summary of the Microsoft WINDOWS PRO 2000 W SP4 data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft WINDOWS PRO 2000 W SP4, 0.65 GB, 0.0625 GB, Intel Pentium - 133 MHz, Microsoft Windows 2000 Professional SP4

Long summary description Microsoft WINDOWS PRO 2000 W SP4:
This is an auto-generated long summary of Microsoft WINDOWS PRO 2000 W SP4 based on the first three specs of the first five spec groups.

Microsoft WINDOWS PRO 2000 W SP4. Minimum storage drive space: 0.65 GB, Minimum RAM: 0.0625 GB. Minimum processor: Intel Pentium - 133 MHz, Compatible operating systems: Microsoft Windows 2000 Professional SP4

Brand Image Article code product Stock Price from
Microsoft

Microsoft Mk MS Win Pro 2000 SP4 EN CD W32
(show image)
B23-03951 Mk MS Win Pro 2000 SP4 EN CD W32 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft WINDOWS PRO 2000 ENG MULTI
(show image)
B23-03953 WINDOWS PRO 2000 ENG MULTI 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Windows Pro 2000 English
(show image)
B23-03950 Windows Pro 2000 English 0.00
(excl. VAT)
0 (incl. VAT)