location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM 92P1153 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
92P1153
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92P1153
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:27:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points IBM 92P1153 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100-240 V Input frequency: 50 Hz Output voltage: 18 V
  • - Purpose: Laptop AC-to-DC
  • - Black
Long product name IBM 92P1153 power adapter/inverter Indoor 65 W Black :
The short editorial description of IBM 92P1153 power adapter/inverter Indoor 65 W Black

65W, 20V, Black
More>>>
Short summary description IBM 92P1153 power adapter/inverter Indoor 65 W Black:
This short summary of the IBM 92P1153 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 92P1153, Laptop, Indoor, 100-240 V, 50 Hz, 65 W, 18 V

Long summary description IBM 92P1153 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of IBM 92P1153 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

IBM 92P1153. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product color: Black. Width: 1.69" (43 mm), Depth: 4.09" (104 mm), Height: 1.14" (29 mm). Cables included: AC

Brand Image Article code product Stock Price from
CoreParts

CoreParts 20V 4.5A 90W power adapter/inverter Indoor Black
(show image)
MBA1182RS 20V 4.5A 90W 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA2016 power adapter/inverter Indoor 65 W Black
(show image)
MBA2016 MBA2016 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts MBA1182 power adapter/inverter Indoor 90 W Black
(show image)
MBA1182 MBA1182 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)