location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-G5650WNL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H347940DA
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45842
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - White
  • - LCD 4500 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800) 2000:1
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 7 W
  • - AC 442 W
More>>>
Short summary description Epson EB-G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White:
This short summary of the Epson EB-G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-G5650WNL, 4500 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 3600 ANSI lumens, 0.74"

Long summary description Epson EB-G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-G5650WNL data projector 4500 ANSI lumens LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-G5650WNL. Projector brightness: 4500 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Supported graphics resolutions: 1440 x 900 (WXGA+), Supported video modes: 1080p. Serial interface type: RS-232. Noise level: 38 dB, Noise level (economic mode): 32 dB, Country of origin: China

Projector
Projector brightness *
4500 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Projector brightness (economic mode)
3600 ANSI lumens
Matrix size
0.74"
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
330 W
Video
Full HD *
No
3D *
No
Supported graphics resolutions
1440 x 900 (WXGA+)
Supported video modes
1080p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
32 dB
HDCP
No
On Screen Display (OSD)
Yes
Noise level *
38 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
Design
Product color *
White
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
442 W
Power consumption (standby) *
0.47 W
Power consumption (PowerSave)
367 W
Weight & dimensions
Width
18.5" (470 mm)
Depth
5.31" (135 mm)
Height
12.3" (311.5 mm)
Weight *
15 lbs (6.8 kg)
Package width
21.6" (549 mm)
Package depth
22.4" (570 mm)
Package height
11.1" (282 mm)
Package weight
22 lbs (9.96 kg)
Packaging content
Handheld remote control *
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
83.5" (2.12 m)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
14 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
83.5" (2.12 m)
Other features
Aspect ratio
16:10
Audio input
3
Audio output
1
Dimensions (WxDxH)
18.5 x 5.31 x 12.3" (470 x 135 x 311.5 mm)
Connectivity technology
Wired
RS-232 ports
1