location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Ethernet Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402547
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109574
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wired
  • - USB Ethernet
  • - 1000 Mbit/s 10/100/1000BaseT(X)
  • - Internal
Long product name Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s :
The short editorial description of Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s

Gigabit Ethernet Type A Card
More>>>
Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s:
The official marketing text of Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s as supplied by the manufacturer

Ricoh has a strong reputation for the quality of its laser copiers offering an excellent quality-price ratio and a very good reliability. And success this supports the complementarity of its products which offers everyday comfort. Ricoh offers a wide range of products specially designed to enhance your image and increase your productivity.

Short summary description Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s:
This short summary of the Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Gigabit Ethernet Card, Internal, Wired, USB, Ethernet, 1000 Mbit/s, Green

Long summary description Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s:
This is an auto-generated long summary of Ricoh Gigabit Ethernet Card Internal 1000 Mbit/s based on the first three specs of the first five spec groups.

Ricoh Gigabit Ethernet Card. Internal. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product color: Green

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Network
Supported network protocols
TCP/IP, AppleTalk, IP/IPX
Design
Product color
Green
Internal *
Yes
LED indicators
Yes
Other features
Networking features
Gigabit Ethernet
Country Distributor
United Kingdom 1 distributor(s)