location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AMILO D-7830 15" 0.5 GB 60 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AMILO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMILO D-7830
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
810U60290
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:27:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu AMILO D-7830 15" 0.5 GB 60 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.8 GHz
  • - 15" 1024 x 768 pixels 4:3
  • - 0.5 GB
  • - 60 GB
Guarantee: 1year
Long product name Fujitsu AMILO D-7830 15" 0.5 GB 60 GB :
The short editorial description of Fujitsu AMILO D-7830 15" 0.5 GB 60 GB

FUJITSU-SIEMENS AMILO D-7830 P2.8/15TFT/512MB/60GB/DVD+RW/XPH
More>>>
Fujitsu AMILO D-7830 15" 0.5 GB 60 GB:
The official marketing text of Fujitsu AMILO D-7830 15" 0.5 GB 60 GB as supplied by the manufacturer

Looking for best graphics performance in a compact design? The AMILO D might just be what you are looking for. With the ATI MOBILITY™ RADEON™ 9000 graphics controller the AMILO D offers best and fastest 3D performance and high-quality smooth DVD-playback. 64MB video RAM and a large 15" display guarantee best viewing quality. An Intel® Pentium® 4 processor provides the processor power you need for all your high-end applications.
The AMILO D can be easily connected to peripherals through a wide range of multimedia interfaces including FireWire, S-Video and 5 USB ports compliant with the latest USB 2.0 standard. The AMILO D, the truly portable powerhouse.

Short summary description Fujitsu AMILO D-7830 15" 0.5 GB 60 GB:
This short summary of the Fujitsu AMILO D-7830 15" 0.5 GB 60 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AMILO D-7830, 2.8 GHz, 15", 1024 x 768 pixels, 0.5 GB, 60 GB

Long summary description Fujitsu AMILO D-7830 15" 0.5 GB 60 GB:
This is an auto-generated long summary of Fujitsu AMILO D-7830 15" 0.5 GB 60 GB based on the first three specs of the first five spec groups.

Fujitsu AMILO D-7830. Processor frequency: 2.8 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 60 GB. Weight: 7.72 lbs (3.5 kg)

Display
Display diagonal *
15"
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Contrast ratio (typical)
750:1
Processor
Processor frequency *
2.8 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Total storage capacity *
60 GB
Audio
Audio system
VT1612A, 2 built-in speakers, built-in microphone, microphone in, headphone out, volume regulator
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
16x
CD rewrite speed
8x
Network
Networking features
10/100 Mbps LAN
Ports & interfaces
I/O ports
5 x USB 2.0, IEEE 1394, S-Video, parallel, PS/2, modem, LAN, microphone-in and headphone out
Software
Bundled software
Microsoft Windows XP Home Edition, Works Suite 2002 / 2003, Adobe Photoshop Elements 2.0, Norman anti-virus
Battery
Battery capacity
4000 mAh
Weight & dimensions
Weight *
7.72 lbs (3.5 kg)
Hard drive
Diskette drive memory
64 MB
Other features
Dimensions (WxDxH)
13.6 x 11.1 x 1.54" (345 x 282 x 39 mm)
Compatible operating systems
Microsoft Windows XP Home Edition
Internal modem
Yes
Modem speed
56 Kbit/s