location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC S9000 PHOTO 7 4PPM (NMS)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6887A019
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI :
The short editorial description of Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI

A3 2400 X 1200DDPI USB NL (NMS)
More>>>
Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI:
The official marketing text of Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI as supplied by the manufacturer

The Canon S9000 is the wide-format photo printer you've been waiting for - precision equipment for your desktop that enables you to print truly remarkable photos that rival those from a professional lab. All at incredible speeds and with the ability to retain their brilliance and vibrancy for approximately 25 years when printed on Canon Photo Paper Pro. The S9000 Photo Printer from Canon features out-of-the-box performance for professional photographers and photo enthusiasts that makes photo printing incredibly fast and easy. The S9000 Photo Printer features a sophisticated printhead with 3, 072 nozzles for faster printing and much greater detail. Advanced MicroFine Droplet Technology combines cutting-edge achievements in ink-droplet size, accurate ink application, consistent droplet quality and ink composition. The result is spectacular 2400 x 1200 dpi print resolution, 49 gradation levels, reduced graininess and breathtaking detail and color reproduction. Plus, Canon gives you the ability to print borderless 10 x 15 cm and 22 x 28 cm photos, just like a photo lab. The S9000 Photo Printer features the Canon Think Tank System. Six individual ink tanks, one for each color, make it easy to replace just the color that runs out, rather than the entire cartridge. Plus, a unique optical low-ink sensor warns you with an on-screen message when an ink tank is low, giving you plenty of time to replace the tank before it runs out.

Short summary description Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI:
This short summary of the Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJC S9000 PHOTO 7 4PPM (NMS), Color, 4, 2400 x 1200 DPI, 6 ppm

Long summary description Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI:
This is an auto-generated long summary of Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Color 2400 x 1200 DPI based on the first three specs of the first five spec groups.

Canon BJC S9000 PHOTO 7 4PPM (NMS). Color, Number of print cartridges: 4. Maximum resolution: 2400 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 6 ppm

Features
Color *
Yes
Number of print cartridges *
4
Printing
Resolution color
2400 x 1200 DPI
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6 ppm
Print speed (color, normal quality, A4/US Letter)
6 ppm
Input & output capacity
Total input capacity *
100 sheets
Maximum input capacity
100 sheets
Paper handling
Media weights by paper path
64 to 105 g/m2 and supported Canon special media up to 245 g/m2
Paper handling
Auto sheet feeder
Standard media sizes
A3+, A3, Ledger+, Ledger, B4, A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 4" x 6" & custom size
Performance
Buffer size
80 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98/ME/XP/2000/Mac OS 8.6 - 9.x/Mac OS X
Minimum system requirements
Windows 98: 486, 16 MB RAM, 15 MB free HD space, CD-ROM drive, USB interface, VGA display. Windows Millennium Edition:Pentium 150 MHz or greater, 32 MB RAM, 15 MB free HD space, CD-ROM drive, USB interface, VGA display.Windows XP Professional or Home Edition:Pentium 300 MHz or greater, 128 MB RAM, 25 MB free HD space, CD-ROM drive, USB interface, SVGA display. Windows 2000: Pentium 133 MHz or greater, 32 MB RAM for Professional, 64 MB RAM for Server, 25 MB free HD space, CD-ROM drive, USB interface, VGA display.
Minimum system requirements for Macintosh
Mac OS 8.6 - 9.x: Macintosh with USB, 12 MB available RAM, 30 MB free HD space. Mac OS X: Macintosh with USB, 128 MB or more installed RAM, 100 MB free HD space.
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Printer management
ICM v 2.0, ColorSync 2.5 or later, Exif 2.2 (via Easy-PhotoPrint)
Compatible ink types, supplies
BCI-6Bk Black Ink Tank, BCI-6C Cyan Ink Tank, BCI-6M Magenta Ink Tank, BCI-6Y Yellow Ink Tank, BCI-6PC Photo Cyan Ink Tank, BCI-6PM Photo Magenta Ink Tank
Color printing technology
Bubble Jet ink-on-demand with advanced MicroFine Droplet Technology
Dimensions (WxDxH)
22.6 x 13.1 x 7.72" (573 x 334 x 196 mm)
Type
colour - ink-jet
Networking features
No
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 3 expert reviews for Canon BJC S9000 PHOTO 7 4PPM (NMS) inkjet printer Colour 2400 x 1200 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
steves-digicams.com
Updated:
2022-10-17 18:56:23
Its a wide-format photo printer for your desktop that enables you to print photos that rival those from professional labs, from 4" x 6" up to 13" x 19". All at incredible speeds - would you believe just over four minutes to print a 13x19" print? How...
0%