location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh 406081 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
406081
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
406081
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649060816 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Ricoh 406081 printer kit :
The short editorial description of Ricoh 406081 printer kit

Type SP C310 maintenance kit - 90000 pages - for Aficio SP C311N, SP C312DN
More>>>
Ricoh 406081 printer kit:
The official marketing text of Ricoh 406081 printer kit as supplied by the manufacturer

The only answer for optimum, precise performance of your Ricoh equipment - genuine Ricoh supplies. They are formulated specifically to work with Ricoh office machines. Genuine Ricoh supplies ensure outstanding copy clarity and machine reliability in even the most demanding environments. Don't let unauthorized supplies affect the quality of your presentation with blurry images or poor copy quality. Genuine Ricoh supplies assure you of maximum machine efficiency and consistent product yield.

Short summary description Ricoh 406081 printer kit:
This short summary of the Ricoh 406081 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh 406081, Laser, Aficio SP C311N, SP C312DN, 10 - 50 °C, 10 - 80%, 1 pc(s)

Long summary description Ricoh 406081 printer kit:
This is an auto-generated long summary of Ricoh 406081 printer kit based on the first three specs of the first five spec groups.

Ricoh 406081. Print technology: Laser, Compatibility: Aficio SP C311N, SP C312DN. Quantity per pack: 1 pc(s)

Features
Print technology
Laser
Compatibility
Aficio SP C311N, SP C312DN
Operational conditions
Storage temperature (T-T)
10 - 50 °C
Operational conditions
Storage relative humidity (H-H)
10 - 80%
Packaging data
Quantity per pack
1 pc(s)
Other features
Page yield footnote
90000