HP logo

HP Compaq Presario Presario CQ5304UK + 2010i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268143
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
1 year, pick-up and return, parts and labour
Long product name HP Compaq Presario Presario CQ5304UK + 2010i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black:

AMD Athlon II X2 215 (2.7GHz, 1MB), 2GB DDR3, 320GB SATA 7200 rpm, DVD-RW, NVIDIA GeForce 6150 SE, 6-in-1, Windows 7 Home Premium 64 + 2010i 20 inch Diagonal LCD Monitor (WC030AA)

HP Compaq Presario Presario CQ5304UK + 2010i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black:

Perfect for those in search of simplicity, reliability and value-for-money in a stylish-looking desktop PC.

Features

Featuring genuine Windows 7 for superior digital entertainment and advanced features.

Timeless, classic design
- The deep glossy piano black with a touch of chrome and a screen-painted CQ logo make the Compaq CQ5300 Desktop PC series a stylish addition to any home.

Powerful performance for the whole family
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, the latest security features, extensive connectivity options and great quality digital sound - all at a very attractive price.

Easy to set up and get started
- This PC's sophisticated design goes beyond just good looks - a connections panel, including a built-in optical drive, 2 USB ports and a 6-in-1 digital media reader, is conveniently located on the front of the PC, making all peripherals easy to access.

Trusted brand
- Benefit from the quality, reliability and support you can expect from the leading consumer desktop PC manufacturer.

One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, new Compaq monitors boast the same style and sleek looks with innovative features.

Short summary description HP Compaq Presario Presario CQ5304UK + 2010i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black:

HP Compaq Presario Presario CQ5304UK + 2010i, 1.33 GHz, Intel® Celeron® M, 2 GB, 320 GB, DVD-RW, Windows 7 Home Premium

Long summary description HP Compaq Presario Presario CQ5304UK + 2010i Intel® Celeron® M 215 2 GB DDR3-SDRAM 320 GB NVIDIA GeForce 6150 SE Windows 7 Home Premium Micro Tower PC Black:

HP Compaq Presario Presario CQ5304UK + 2010i. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Micro Tower. Product type: PC. Weight: 21 lbs (9.53 kg). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.