location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6100
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion p6103uk + 2309m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VD029AA/FV588AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black
  • - Intel® Pentium® E5200 2.5 GHz
  • - 3 GB DDR2-SDRAM 1 x 1 + 1 x 2 GB
  • - 640 GB DVD-RW Card reader integrated
  • - AMD Radeon HD 4350
  • - Ethernet LAN
  • - Windows Vista Home Premium 32-bit
Guarantee: 1 year, pick-up and return, parts and labour
Long product name HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black :
The short editorial description of HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black

Intel Pentium E5200 (2.50GHz, 2MB, 800MHz), 3GB DDR2 SDRAM, 640GB SATA 7200 rpm, DVD-RW LightScribe, ATI Radeon HD 4350, Windows Vista Home Premium 32 + 2309m 23 inch Diagonal Full HD LCD Monitor (FV588AA)
More>>>
HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black:
The official marketing text of HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black as supplied by the manufacturer

The HP Pavilion p6100 desktop PC series delivers all round performance and impressive ease-of-use, all wrapped up in a classic, timeless design

Features

Timeless, classic design
- The deep glossy piano black with a touch of chrome make the HP Pavilion p6100 desktop PC series a stylish addition to any home. Hidden connectors and disc drives add to the sleek styling

Impressive performance
- This feature-packed desktop PC features powerful processors, high-capacity hard drives, top software, the latest security features, extensive connectivity options and great quality digital sound

Digital content and personal entertainment made simple
- A SuperMulti DVD burner, a 15-in-1 digital media reader and an optional bay for an HP Pocket Media Drive (not included, sold separately), make digital entertainment easy and fun

One system, one style - designed to look good and work well together
- Designed to fit perfectly with this PC, HP widescreen monitors boast the same style and sleek looks with innovative features

Reliable and protected
- Benefit from the quality, reliability and support you can expect from HP

Short summary description HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black:
This short summary of the HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6103uk + 2309m, 2.5 GHz, Intel® Pentium®, 3 GB, 640 GB, DVD-RW, Windows Vista Home Premium

Long summary description HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black:
This is an auto-generated long summary of HP Pavilion p6103uk + 2309m Intel® Pentium® E5200 3 GB DDR2-SDRAM 640 GB AMD Radeon HD 4350 Windows Vista Home Premium Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion p6103uk + 2309m. Processor frequency: 2.5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium, Operating system architecture: 32-bit. Chassis type: Micro Tower. Product type: PC. Weight: 21.2 lbs (9.6 kg). Product color: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5200
Processor cores
2
Processor threads
2
Processor frequency *
2.5 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
M0
CPU multiplier (bus/core ratio)
12.5
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 + 1 x 2 GB
Memory slots
2x DIMM
Storage
Total storage capacity *
640 GB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
No
Discrete graphics card model *
AMD Radeon HD 4350
On-board graphics card model *
Not available
Maximum graphics card memory
1.791 GB
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Design
Chassis type *
Micro Tower
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® G31
Audio system
High Definition Audio
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows Vista Home Premium
Operating system architecture
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
37212
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Weight & dimensions
Width *
6.89" (175 mm)
Depth *
16.3" (414 mm)
Height *
15.2" (387 mm)
Weight *
21.2 lbs (9.6 kg)
Package weight
30.9 lbs (14 kg)
Packaging content
Display included *
Yes
Display diagonal
23"
Display resolution
1920 x 1080 pixels
Contrast ratio (typical)
1000:1
Display brightness
300 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Other features
LightScribe
Yes
Networking features
Ethernet, Fast Ethernet
Graphics card family
ATI