location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R265
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
129779
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 169256
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
Long product name Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI :
The short editorial description of Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI

5760x1440 dpi, 30 ppm Colour/Black A4, USB 2.0, Win & Mac
More>>>
Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI:
The official marketing text of Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer

If you are getting into digital photography and need a reliable, high quality photo printer the Epson Stylus Photo R265 is for you. Offering a great photo printing solution for users printing through a computer or via their PictBridge, it offers superb value for money.

- with individual ink cartridges
- More value multipacks available
- Exclusive Epson Claria Photographic Ink system
- 6 Colour for Premium quality photo prints
- Borderless photos up to A4 size
- Print Photos direct from PictBridge
- CDR / DVD Printing functionality

Short summary description Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R265, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Stylus Photo R265. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Paper handling
Paper tray media types
Glossy paper, Photo paper
ISO A-series sizes (A0...A9)
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Recommended media weight
64 - 90 g/m²
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
4.9 dB
Power
Power consumption (printing) *
12 W
Power consumption (standby)
1.1 W
System requirements
Minimum processor
Pentium 4 2.0GHz
Minimum RAM
256 MB
Minimum storage drive space
500 MB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14.3 lbs (6.5 kg)
Packaging data
Bundled software
Epson Creativity Suite
Other features
Dimensions (WxDxH)
17.7 x 16.3 x 8.27" (450 x 414 x 210 mm)
Connectivity technology
Wired
Power requirements
AC 100-120V / 220-240V
Mac compatibility
Yes
Print speed (black, normal quality, A4/US Letter)
30 ppm
Print speed (color, normal quality, A4/US Letter)
30 ppm
Compatible operating systems
Microsoft Windows 98SE / Me / 2000 / XP & Macintosh OS 10.2.8+
Video capability
Yes
A6 Card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:15
Uk has collected 8 expert reviews for Epson Stylus Photo R265 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2016-11-15 00:57:15
The chunky Epson Stylus R265 is quite an imposing lump, with far bulkier dimensions than the other A4 printers we tested. In fact, the Epson is so large it could easily be mistaken for an all-in-one, especially as its stocky profile seems large enoug...
Bottom line Its a bulky, slow printer, but print quality is what counts – and here the Epson Stylus R265 is a winner. Michael Haynes Lowest online price: £N/A...
80%
techradar.com
Updated:
2016-11-15 00:57:15
Printers have risen in quality and declined so much in price in recent years that its easy to forget that a colour Apple StyleWriter used to cost several hundred pounds. Now, for just £90, you get six-ink photo printing. The never-ending drive for man...
Good Borderless six-ink printing, Only need to replace the inks you use, Print on CDs and DVDs, Extremely vibrant colours...
Bad Black text printing not the best, Photo print quality sometimes lacking...
Bottom line Printers have risen in quality and declined so much in price in recent years that its easy to forget that a colour Apple StyleWriter used to cost several hundred pounds. Now, for just £90, you get six-ink photo printing. The never-ending drive for man...
70%
whatdigitalcamera.com
Updated:
2016-11-15 00:57:15
As the Epson Stylus R265 is a budget model you don’t get PC-less direct printing from memory cards, or a colour screen, or CD printing. The taller shape of the R265 does endow the printer with a small desktop footprint and you can push...
82%
v3.co.uk
Updated:
2016-11-15 00:57:15
A basic printer but not without its upsides...
80%
trustedreviews.com
Updated:
2016-11-15 00:57:15
You might be forgiven for thinking that Epson's Stylus Photo R265 is an all-in-one machine, it's that bulky. Quite why it has to be as high off the desk or as deep in its body is hard to fathom, but as long as space isn't a problem, at first sight it has...
70%
Brand Image Article code product Stock Price from
Epson Stylus Photo P50 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm) Epson Stylus Photo P50 photo printer Inkjet 5760 x 1440 DPI A4 (210 x 297 mm)
(show image)
C11CA45302 Epson Stylus Photo P50 0.00
(excl. VAT)
0 (incl. VAT)