location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-440W w/o plate & Lamp Warranty
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H318340LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98938
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gray, White
  • - LCD 2200 ANSI lumens
  • - WXGA (1280x800) 2000:1
  • - Screen size compatibility: 59 - 97"
  • - Focus: Manual
  • - Ethernet LAN
  • - 338 W
Long product name Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White :
The short editorial description of Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White

TEACHING INNOVATION - ULTRA SHORT PROJECTION
More>>>
Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White:
The official marketing text of Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White as supplied by the manufacturer

This new innovative range of education projectors is designed to deliver superior images in any size room. The unique mirror imaging technology allows you to project at an ultra short throw distance with no shadow on the screen or glare when presenting. The Epson ultra short throw range has been designed with unique features, providing you with the right tools for effective presenting for teaching and training environments. Epson´s new mirroring technology projects amazing widescreen images up to WXGA resolution from the shortest distance. Big projection, even in the smallest room You don´t need a big room to project a big image. Teachers and students can make the most of the space available. These ultra short throw projectors are able to display a sharply focused, bright, wide image of 70", 16:10 format screen, from just 16 cm distance. Shadow effects caused by people and objects in front of the screen are simply eliminated. ADVANCED FEATURES Our projectors are built for no-nonsense, cutting-edge presentation from one device. Easy installation and setup, advanced features and low-cost design put these projectors at the top of the class. Simple installation and easy setup Installation and maintenance are made easy with the bundled wall mount plate. With direct power on/off function from the power supply the projectors power up automatically and turn off instantly. Users can also achieve a square image to screen quickly, with excellent image sharpness even on the edge of the projected image. Plug and play presenting The 2-in-1 USB display is the easiest way to present from a computer, because one cable handles both image and mouse controls. Project instantly, just plug an USB cable into your computer and projector, so no more unnecessary RGB cables and settings. Security functions Keep your projector safe and secure by setting a password, disabling the control panel and only accessing main functions via the remote control. There´s also a tough, lockable security bar and security sticker. Quick start / instant off functions The Epson ultra short throw range of projectors is extremely quick, needing only a few seconds to start displaying information. The instant off feature turns off the projector immediately after you finish presenting. There´s no waiting around to warm up or cool down either. Wireless convenience For an even more straight forward connection, simply plug in the optional wireless module to your computer and it´s ready to 'talk´ to your projector - you´re ready to start presenting.
Simple installation and easy setup
Plug and play presenting
Security functions
Quick start / instant off functions
Wireless convenience

Short summary description Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White:
This short summary of the Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-440W LW, 2200 ANSI lumens, LCD, WXGA (1280x800), 2000:1, 59 - 97", 5°

Long summary description Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White:
This is an auto-generated long summary of Epson EB-440W LW data projector 2200 ANSI lumens LCD WXGA (1280x800) Gray, White based on the first three specs of the first five spec groups.

Epson EB-440W LW. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Focus: Manual. Serial interface type: RS-232. Noise level: 35 dB, Noise level (economic mode): 28 dB, Country of origin: China. Product color: Gray, White

Projector
Screen size compatibility *
59 - 97"
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Keystone correction, vertical
Lens system
Focus *
Manual
Video
Full HD *
No
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Features
Noise level (economic mode)
28 dB
Noise level *
35 dB
Plug and Play
Yes
Country of origin
China
Design
Product color *
Gray, White
Power
Power consumption (typical) *
338 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
12.6 lbs (5.7 kg)
Package width
17.3" (440 mm)
Package depth
21.9" (555 mm)
Package height
12.2" (310 mm)
Package weight
18.7 lbs (8.5 kg)
Packaging content
Handheld remote control *
No
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
12 pc(s)
Pallet length
47.2" (120 cm)
Pallet width
31.5" (80 cm)
Pallet height
69.7" (177 cm)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
4 pc(s)
Quantity per pallet (UK)
24 pc(s)
Pallet length (UK)
47.2" (120 cm)
Pallet width (UK)
39.4" (100 cm)
Pallet height (UK)
69.7" (177 cm)
Other features
Aspect ratio
16:10
Dimensions (WxDxH)
14.5 x 18.9 x 4.53" (369 x 481 x 115 mm)
Connectivity technology
Wired
Networking features
100 Base-TX / 10 Base-T
RS-232 ports
1