location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A75 USB 3.2 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POWERSHOT A75 USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9350A015
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:23:09
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon PowerShot A75 USB 3.2 MP CCD :
The short editorial description of Canon PowerShot A75 USB 3.2 MP CCD

POWERSHOT A75 USB 3.2MP-CCD 3X OPT ZOOM 1.5IN LCD
More>>>
Canon PowerShot A75 USB 3.2 MP CCD:
The official marketing text of Canon PowerShot A75 USB 3.2 MP CCD as supplied by the manufacturer

Think photos. Think digital. Think no further.


Start me upEven though it contains a host of advanced technologies, the PowerShot A75 has been designed so first time users can switch on and start shooting for immediate, great results – straight out of the box. Yet for those that intuitively push the boundaries of their products, this 3.2 Megapixel camera comes packed with a host of features.Go furtherThe PowerShot A75 has a 3x optical zoom to close in on the action, giving photographers greater scope to get the composition just right. 13 versatile shooting modes are on board for you to experiment with – including a new 'Scene Mode' which gives access to special pre-programmed creative modes such as 'fireworks', 'foliage', 'beach' and 'snow'. The 9-point AiAF helps to ensure pictures are always perfectly focused, even when the subject is not centred.Movie modeTake up to 180 second movie clips, complete with sound recording and playback on the generous 1.8" LCD monitor. For very high definition playback on a TV, the camera can even record up to 30 second VGA clips.Behind the scenes
Every function on the PowerShot A75 works with you to help take great photos. Canon Visionary Technologies combine in the form of a superb quality lens, precision sensor and super fast processor to ensure accurate, high clarity image rendering. To speed up focusing and optimise exposures, the camera analyses the scene and makes setting adjustments even before the shutter release is pressed.
Print and share from home
A Print/Share button makes PC-less home printing to any Canon Direct Print or PictBridge compatible printer a breeze, and simplifies uploads to any Windows PC. When connected to a Canon Compact Photo Printer, the PowerShot A75 allows you to print a sequence of movie clip frames, and to produce your very own ID photos.Software
With Canon's ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) you can arrange photo albums, crop photographs and adjust contrast and brightness with ease. Online sharing is simple with 100 MB free storage on CANON iMAGE GATEWAY.Optional Extras
An optional water-proof and shock-proof housing opens up a wide range of possibilities with protection against rain, snow, dust and water to a depth of 40m. Wide and tele converters broaden the focal range of your camera to give your images a whole new perspective. Fit the close-up lens and bring the tiny subjects of the macro world to life.

Short summary description Canon PowerShot A75 USB 3.2 MP CCD:
This short summary of the Canon PowerShot A75 USB 3.2 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A75 USB, 3.2 MP, CCD, 3x, 7.05 oz (200 g)

Long summary description Canon PowerShot A75 USB 3.2 MP CCD:
This is an auto-generated long summary of Canon PowerShot A75 USB 3.2 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot A75 USB. Megapixel: 3.2 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3.2x. Display diagonal: 1.8". Weight: 7.05 oz (200 g)

Picture quality
Megapixel *
3.2 MP
Sensor type *
CCD
Supported aspect ratios
4:3
Lens system
Optical zoom *
3x
Digital zoom *
3.2x
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display
Display diagonal *
1.8"
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
7.05 oz (200 g)
Other features
Dimensions (WxDxH)
3.98 x 2.52 x 1.24" (101 x 64 x 31.5 mm)
Digital SLR
No
Brand Image Article code product Stock Price from
Canon PowerShot A75 3.2 MP CCD Canon PowerShot A75 3.2 MP CCD
(show image)
9350A038 A75 0.00
(excl. VAT)
0 (incl. VAT)