location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73P3288
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:17:54
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: One year.
Long product name Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal :
The short editorial description of Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal

THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE
More>>>
Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal:
The official marketing text of Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal as supplied by the manufacturer

Get two drives in one with this high-speed, high-capacity read/write storage solution. The ThinkPad CD-RW/DVD-ROM Combo II Ultrabay Slim Drive combines all of the advantages of a DVD-ROM, CD-RW and CD-ROM into a single drive by allowing you to read DVD and CD media and create custom data CD's. This versatile optical drive can be used in the Ultrabay Slim media bay found in the ThinkPad T40/R50 Series notebooks and the X4 UltraBase Dock. In addition, it can be used in ThinkPad notebooks and ThinkPad Docking Stations that have an Ultrabay Plus or Ultrabay 2000 media bay by adding the optional ThinkPad Slim Drive Adapter for Ultrabay 2000.

Short summary description Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal:
This short summary of the Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE, 2 MB, 24x, 24x, 24x, 160 ms, 10 - 80%

Long summary description Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal:
This is an auto-generated long summary of Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE optical disc drive Internal based on the first three specs of the first five spec groups.

Lenovo THINKPAD CD-RW/DVD-ROM COMBO II ULTRABAY SLIM DRIVE. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x. Access time: 160 ms. Weight: 7.41 oz (210 g)

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
24x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
Access time
160 ms
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 50 °C
Weight & dimensions
Weight
7.41 oz (210 g)
Other features
Media types supported
CD-ROM, CD-R, CD-RW, DVD-ROM, DVD-R, DVD-RAM, DVD-RW
Dimensions (WxDxH)
5.04 x 5.08 x 0.374" (128 x 129 x 9.5 mm)
Compatible operating systems
Microsoft Windows 2000, Microsoft Windows XP