location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron Neo-Flex Underdesk Keyboard Arm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neo-Flex Underdesk Keyboard Arm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
97-582-009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0698833016505 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Dec 2023 10:02:19
The date of the most recent change of the data-sheet in Icecat's system
standard (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron Neo-Flex Underdesk Keyboard Arm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Product color: Black
  • - Maximum weight capacity: 3.09 lbs (1.4 kg)
  • - 10.8 lbs (4.9 kg)
Guarantee: Three (3) years
Long product name Ergotron Neo-Flex Underdesk Keyboard Arm Black :
The short editorial description of Ergotron Neo-Flex Underdesk Keyboard Arm Black

Neo-Flex Underdesk Keyboard Arm
More>>>
Short summary description Ergotron Neo-Flex Underdesk Keyboard Arm Black:
This short summary of the Ergotron Neo-Flex Underdesk Keyboard Arm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron Neo-Flex Underdesk Keyboard Arm, 3.09 lbs (1.4 kg), Black

Long summary description Ergotron Neo-Flex Underdesk Keyboard Arm Black:
This is an auto-generated long summary of Ergotron Neo-Flex Underdesk Keyboard Arm Black based on the first three specs of the first five spec groups.

Ergotron Neo-Flex Underdesk Keyboard Arm. Maximum weight capacity: 3.09 lbs (1.4 kg), Product color: Black

More motion

Lift, lower and tilt for the best fit

Large tray

One-piece surface fits larger keyboards and mouse equipment

Easy installation

Discretely clamps to the front of your desktop or attaches under the surface

Solid construction

Uses durable materials for a high-quality finish

Practical storage

Tucks under the worksurface and out of the way when not in use

No wobble

Creates a stable mouse and keyboard platform

Brand Image Article code product Stock Price from
Ergotron

Ergotron StyleView Mouse Pouch Gray
(show image)
99-033-064 StyleView Mouse Pouch 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron Mouse Holder Black
(show image)
99-033-085 Mouse Holder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)