location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i5200 Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8300766 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0041778300763 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Kodak Alaris 8300766 user manual (3.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Color scanning Duplex scanning
  • - Built-in display
  • - A3 Scanning media types supported: Plain paper
  • - Maximum scan size: 12 x 181.1" (304.8 x 4600 mm) Sensor type: CCD
  • - USB port
  • - Power supply type: AC 215 W
  • - Scanning noise level: 56 dB
Guarantee: 1 Year
Long product name Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White :
The short editorial description of Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White

Kodak i5200 Scanner
More>>>
Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White:
The official marketing text of Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer

Class-leading intelligent imaging in production scanning environments

Our latest generation production scanners - the new Kodak i5000 Series Scanners – deliver class-leading intelligent imaging, reduced total cost of ownership, improved quality and accuracy of images produced.

Designed for intensive paper processing environments typically found in service bureaus and the financial, healthcare and government sectors, the Kodak i5000 Series Scanners are perfect for organisations wishing to reduce budgets on the one hand, yet cope with the demand to maintain and provide scanning services on the other.

The Kodak i5000 Series Scanners offer a range of innovative features all designed to improve efficiency and enhance productivity

The scanners process documents 304.8mm wide and up to 4.8 metres long, and a thickness ranging from 25 to 200 g/m2 .

The Kodak i5000 Series Scanners come with consumables free of charge if a Performance Plus Service Contract* is purchased.

Kodak i5000 Series Scanners support current 32 and 64-bit versions of Microsoft Windows operating systems and can be easily integrated with other enterprise business systems through TWAIN and ISIS drivers, or optional Kodak Capture Pro Software. They are both compatible with Kodak Asset Management Software.

Overview

Offering future flexibility, two scanner models complete the range:

- The Kodak i5200 is rated at 140 pages per minute (ppm), and the faster Kodak i5600 is able to process 170 ppm at 300 dpi colour and dual stream with all image processing features switched on.
- The i5200 can be upgraded as volumes grow to i5600 performance as necessary.

Industry-leading features
- 750 sheet automatic document feeder.
- Support for Intelligent Data Recognition (IDR), including OCR and intelligent character recognition (otherwise known as handwriting recognition).
- Interactive multi-feed technology allows operators to use the LCD panel to accept or re-scan images from the page that triggered a multi-feed thereby improving handling speed and efficiency.
- Over 30 Perfect Page imaging features available such as streak filtering, dual stream output, auto colour detection and de-skewing result in improved throughput and accuracy and lower total cost of ownership.
- Sure Path and Sure Stack technology reduce paper preparation and handling time by improving feeding and stacking of scanned documents with different weights and sizes.
- Both scanners are simple to use thanks to an intuitive colour LCD touch screen which can be programmed to simplify common tasks.
- Both the i5200 and i5600 scanners are also available as ‘V’ versions to support Kofax Hardware VRS.

Short summary description Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White:
This short summary of the Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i5200 Scanner, 12 x 181.1" (304.8 x 4600 mm), 600 x 600 DPI, 140 ppm, 560 ipm, ADF scanner, Black, White

Long summary description Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Kodak Alaris i5200 Scanner ADF scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Kodak Alaris i5200 Scanner. Maximum scan size: 12 x 181.1" (304.8 x 4600 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 140 ppm. Scanner type: ADF scanner, Product color: Black, White. Sensor type: CCD, Daily duty cycle (max): 200000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, Auto Document Feeder (ADF) media weight: 45 - 200 g/m²

Speed

Load any mix of diverse documents and your i5200 Series Scanner will find the fastest way to scan, perform imaging functions, extract data and neatly stack originals

Best-in-class total cost of ownership/performance

Process and manage more data per dollar – up to 33% more accurately – than select competitors, even with all imaging features enabled

Give your documents the intelligence they deserve

Greatly increase processing volume and accuracy to make informed decisions faster, speed up a business process, and deliver better customer service. It’s intelligence and power for your documents and enterprise, designed for less human interaction from feeding, through imaging, to stacking.

No lag, full-rated speed of 140 ppm with all imaging features enabled.

Upgrade without additional hardware purchases

Field upgradable versatility and savings – transform a Kodak i5200 Scanner to Kodak i5600 Scanner specs and performance as volumes grow.

Single component, touchscreen panel efficiency

Make repeated and complex functions one-button easy – simplify tasks, according to common job orders, with programmable function keys to minimize human interaction while improving accuracy and processing times.

Wide-angle viewing with two ergonomically correct positions – vibrant, full-color touch screen.

Scanning
Maximum scan size *
12 x 181.1" (304.8 x 4600 mm)
Optical scanning resolution *
600 x 600 DPI
Color scanning
Yes
Duplex scanning *
Yes
Film scanning
No
ADF scan speed (b/w, A4)
140 ppm
Duplex ADF scan speed (b/w, A4)
560 ipm
Design
Scanner type *
ADF scanner
Product color *
Black, White
Touchscreen
Yes
Built-in display *
Yes
Performance
Sensor type *
CCD
Light source
White LED
Scan file formats
JPG, PDF, RTF, TIFF
Daily duty cycle (max) *
200000 pages
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
56 dB
Input capacity
Auto document feeder (ADF) input capacity
750 sheets
Paper handling
Scanning media types supported
Plain paper
Multi feed detection
Yes
Paper handling
Maximum ISO A-series paper size *
A3
Auto Document Feeder (ADF) media weight
45 - 200 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
SCSI-3, USB 2.0, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
215 W
Power consumption (standby)
4 W
Power consumption (off)
1 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
4000 MB
Minimum processor
Intel® Core™ 2 Duo 3GHz
Windows operating systems supported
Yes
Weight & dimensions
Width
27.3" (693 mm)
Depth
20.1" (510 mm)
Height
17.1" (434 mm)
Weight
127 lbs (57.6 kg)
Packaging content
Bundled software
Capture Pro & Asset Management
Technical details
PC connection
USB 2.0
Sustainability certificates
ENERGY STAR
Brand Image Article code product Stock Price from
Kodak

Kodak i5600V Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
8352494 i5600V Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White Kodak Alaris i5200V Scanner ADF scanner 600 x 600 DPI A3 Black, White
(show image)
8298432 i5200V Scanner 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White
(show image)
1448497 I5600 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)