Kodak Alaris logo

Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125735
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 Year
Long product name Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White:

max 304.8 x 4600 mm, 170ppm/680ipm, CCD, 56 dB, LED, 100-240V

Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White:

Class-leading intelligent imaging in production scanning environments

Our latest generation production scanners - the new Kodak i5000 Series Scanners – deliver class-leading intelligent imaging, reduced total cost of ownership, improved quality and accuracy of images produced.

Designed for intensive paper processing environments typically found in service bureaus and the financial, healthcare and government sectors, the Kodak i5000 Series Scanners are perfect for organisations wishing to reduce budgets on the one hand, yet cope with the demand to maintain and provide scanning services on the other.

The Kodak i5000 Series Scanners offer a range of innovative features all designed to improve efficiency and enhance productivity

The scanners process documents 304.8mm wide and up to 4.8 metres long, and a thickness ranging from 25 to 200 g/m2 .

The Kodak i5000 Series Scanners come with consumables free of charge if a Performance Plus Service Contract is purchased.

Kodak i5000 Series Scanners support current 32 and 64-bit versions of Microsoft Windows operating systems and can be easily integrated with other enterprise business systems through TWAIN and ISIS drivers, or optional Kodak Capture Pro Software. They are both compatible with Kodak Asset Management Software.

Overview

Offering future flexibility, two scanner models complete the range:

- The Kodak i5200 is rated at 140 pages per minute (ppm), and the faster Kodak i5600 is able to process 170 ppm at 300 dpi colour and dual stream with all image processing features switched on.
- The i5200 can be upgraded as volumes grow to i5600 performance as necessary.

Industry-leading features
- 750 sheet automatic document feeder.
- Support for Intelligent Data Recognition (IDR), including OCR and intelligent character recognition (otherwise known as handwriting recognition).
- Interactive multi-feed technology allows operators to use the LCD panel to accept or re-scan images from the page that triggered a multi-feed thereby improving handling speed and efficiency.
- Over 30 Perfect Page imaging features available such as streak filtering, dual stream output, auto colour detection and de-skewing result in improved throughput and accuracy and lower total cost of ownership.
- Sure Path and Sure Stack technology reduce paper preparation and handling time by improving feeding and stacking of scanned documents with different weights and sizes.
- Both scanners are simple to use thanks to an intuitive colour LCD touch screen which can be programmed to simplify common tasks.
- Both the i5200 and i5600 scanners are also available as ‘V’ versions to support Kofax Hardware VRS.

Short summary description Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White:

Kodak Alaris I5600, 12 x 181.1" (304.8 x 4600 mm), 600 x 600 DPI, 170 ppm, 680 ipm, ADF scanner, Black, White

Long summary description Kodak Alaris I5600 ADF scanner 600 x 600 DPI A3 Black, White:

Kodak Alaris I5600. Maximum scan size: 12 x 181.1" (304.8 x 4600 mm), Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 170 ppm. Scanner type: ADF scanner, Product color: Black, White. Sensor type: CCD, Daily duty cycle (max): 250000 pages, Light source: White LED. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, Auto Document Feeder (ADF) media weight: 45 - 200 g/m²

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.