location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-3310ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-3310ND
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-3310ND/SIT show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104251
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Samsung ML-3310ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 31 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 50000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 375 MHz
More>>>
Short summary description Samsung ML-3310ND 1200 x 1200 DPI A4:
This short summary of the Samsung ML-3310ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-3310ND, Laser, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing, Network ready

Long summary description Samsung ML-3310ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-3310ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-3310ND. Print technology: Laser. Maximum duty cycle: 50000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
50000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
Yes
Ethernet LAN *
Yes
Network
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Performance
Internal memory *
64 MB
Flash memory
16 MB
Processor frequency
375 MHz
Weight & dimensions
Weight
21.5 lbs (9.74 kg)
Dimensions (WxDxH)
14.4 x 14.5 x 9.96" (366 x 368 x 252.9 mm)
Other features
Compatible operating systems
Windows 2000 / XP (32 / 64bits) / Vista (32 / 64bits) / 2003 Server (32 / 64bits) / 2008 Server (32 / 64bits) /7 (32 / 64bits) / 2008 Server R2 (64bits) Various Linux OS: RedHat Enterprise Linux WS 4, 5 (32 / 64 bit) Fedora 4, 5, 6, 7, 8, 9, 10, 11, 12 (32 / 64 bit) SuSE Linux 10.0, 10.1 (32 bit) OpenSuSE 10.2, 10.3, 11.0, 11.1, 11.2 (32 / 64 bit) Mandriva 2005, 2006, 2007, 2008, 2009, 2009.1 (32/64 bit) Ubuntu 5.04, 5.10, 6.06, 6.10, 7.04, 7.10, 8.04, 8.10, 9.04, 9.10 (32 / 64 bit) SuSE Linux Enterprise Desktop 10, 11 (32 / 64 bit) Debian 4.0, 5.0 (32 / 64 bit) Mac OS 10.3 - 10.6
Emulations
PCL5e, SPLIBM ProPrinter, EPSON
Compatible products
MLT-D205L, MLT-D205S
Copying noise level
51 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-18 00:02:31
Uk has collected 5 expert reviews for Samsung ML-3310ND 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-18 00:02:31
One step up from the one-per-desk mono laser printer is a machine intended for a small workgroup or independent business or branch office. Network-enabled and with a reasonable turn of speed, this type of printer is the mainstay of many small companies. S...
Good Low running costs, Quick print, once it starts, Large optional paper tray...
Bad Relatively long warm up, Lacks an LCD backlight, No wireless option...
80%
businesscomputingworld.co.uk
Updated:
2013-03-24 14:06:10
Samsung is one of the world’s largest electronics manufactures and it has a good foothold in numerous markets in many territories. Regarded as a true innovator in several fields, the South Korean company has yet to make its mark in the business printer ca...
80%
v3.co.uk
Updated:
2015-06-25 08:21:36
Samsung's ML-3310ND is a network-ready A4 laser printer designed for small businesses or workgroups, and which counts ease of use, fast and quiet printing, and automatic duplex output among its features. Available since February, the ML-3310 is a good...
Good Fast, quiet, eco-mode printing, duplex mode...
Bad Network configuration could be improved...
Bottom line Samsung's ML-3310ND is a fine printer for a small workgroup, printing out A4 pages quickly and quietly over a USB or Ethernet connection. For basic black-and-white printing, it offers everything you need, including duplex printing...
80%