location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hoya NDX 16 Pro 1 Digital 72 2.83" (7.2 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hoya Check ‘Hoya’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NDX 16 Pro 1 Digital 72
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YDND9P072
Category:
Filters used on cameras to modify the images recorded e.g. to change the colours or to make black-white images. The filter can be a square or oblong shape mounted in a holder accessory, or, more commonly, a glass or plastic disk with a metal or plastic ring frame, which can be screwed in front of or clipped onto the lens.
Camera Lens Filters Check ‘Hoya’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hoya: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2899
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 02:55:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Hoya NDX 16 Pro 1 Digital 72 2.83" (7.2 cm) :
The short editorial description of Hoya NDX 16 Pro 1 Digital 72 2.83" (7.2 cm)

NDX 16 Pro 1 Digital 72
More>>>
Short summary description Hoya NDX 16 Pro 1 Digital 72 2.83" (7.2 cm):
This short summary of the Hoya NDX 16 Pro 1 Digital 72 2.83" (7.2 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Hoya NDX 16 Pro 1 Digital 72, 2.83" (7.2 cm)

Long summary description Hoya NDX 16 Pro 1 Digital 72 2.83" (7.2 cm):
This is an auto-generated long summary of Hoya NDX 16 Pro 1 Digital 72 2.83" (7.2 cm) based on the first three specs of the first five spec groups.

Hoya NDX 16 Pro 1 Digital 72. Filter size: 2.83" (7.2 cm), Product color: Black

Brand Image Article code product Stock Price from
Hoya

Hoya NDX 16 Pro 1 Digital 58 2.28" (5.8 cm)
(show image)
YDND9P058 NDX 16 Pro 1 Digital 58 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 55 2.17" (5.5 cm)
(show image)
YDND9P055 NDX 16 Pro 1 Digital 55 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 52 2.05" (5.2 cm)
(show image)
YDND9P052 NDX 16 Pro 1 Digital 52 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 62 2.44" (6.2 cm)
(show image)
YDND9P062 NDX 16 Pro 1 Digital 62 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 67 2.64" (6.7 cm)
(show image)
YDND9P067 NDX 16 Pro 1 Digital 67 0.00
(excl. VAT)
0 (incl. VAT)
Hoya

Hoya NDX 16 Pro 1 Digital 77 3.03" (7.7 cm)
(show image)
YDND9P077 NDX 16 Pro 1 Digital 77 0.00
(excl. VAT)
0 (incl. VAT)