location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Caviar Blue 250GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2500AAJB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037717067 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73419
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 01:12:22
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 250 GB 3.5" 7200 RPM Parallel ATA
  • - HDD
  • - Storage drive buffer size: 8 MB
  • - 0.1 Gbit/s
  • - 15.2 oz (430 g)
Guarantee: 3 years
Long product name Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA :
The short editorial description of Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA

3.5", 250GB, PATA, 8MB Cache, 7200RPM
More>>>
Short summary description Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA:
This short summary of the Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Caviar Blue 250GB, 250 GB, 7200 RPM, 8 MB, 3.5", Parallel ATA

Long summary description Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA:
This is an auto-generated long summary of Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA based on the first three specs of the first five spec groups.

Western Digital Caviar Blue 250GB. HDD capacity: 250 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Parallel ATA

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 07:14:08
Uk has collected 2 expert reviews for Western Digital Caviar Blue 250GB internal hard drive 7200 RPM 8 MB 3.5" Parallel ATA and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-21 07:13:51
Its not the largest drive on the market, but its low noise and heat emissions make it a desirable choice for a media centre or a silent PC.
Good Good performance, runs cool and quiet.
Bad Small capacity. The Final Word Its not the largest drive on the market, but its low noise and heat emissions make it a desirable choice for a media centre or a silent PC.
Bottom line Its not the largest drive on the market, but its low noise and heat emissions make it a desirable choice for a media centre or a silent PC.
80%
anandtech.com
Updated:
2013-11-21 07:13:55
Western Digital was founded in 1970 and began designing and manufacturing hard drives in 1988. The company is headquartered in Lake Forest, California, and employs approximately 23,000 people worldwide. Their innovative manufacturing facilities are loc...
0%
Brand Image Article code product Stock Price from
Western Digital

Western Digital Caviar® SE16 320GB EIDE Hard Drive internal hard drive 7200 RPM 16 MB 3.5" EIDE/ATA
(show image)
WD3200AAKB Caviar® SE16 320GB EIDE Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)