location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BJC-55 BUBBLEJET 5PPM (PC)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q30-3350NL
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:12
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color :
The short editorial description of Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color

A4 USB PORTABLE NL (PC)
More>>>
Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color:
The official marketing text of Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color as supplied by the manufacturer

Now you can take the power and performance of your favorite desktop printer just about anywhere-and with greater ease and convenience than ever before. The ultra-compact, portable BJC-55 Color Bubble Jet Printer is a true powerhouse, delivering all the features you need - from a lightweight design and long-life battery to easy USB and wireless connectivity - to produce impressive documents in the office or on the road. At just 2.1lbs, the BJC-55 printer goes anywhere with ease. Use the simple USB port to connect to any compatible Mac or PC, or use the built-in Fast IrDA feature for convenient wireless printing from compatible computers or hand-held organizers. The long-life lithium-ion battery lets you print up to 100 pages before a recharge. And the optional Automatic Sheet Feeder is perfect for printing multiple-page documents. For the ultimate in versatility, snap in the optional IS-12 Color Image Scanner cartridge and instantly turn your printer into a high-quality color scanner - ideal for scanning photos, documents and artwork wherever you are. Not only does the BJC-55 printer travel like a pro, but it prints like the one, too. Print quality is crisp and clear. You can even add optional Photo Ink to print superb photos and images. In addition, thanks to Canon's exclusive Drop Modulation Technology, this compact printer produces smoother lines, less graininess and sharper, more water-resistant black, color and photo printing results.

Short summary description Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color:
This short summary of the Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BJC-55 BUBBLEJET 5PPM (PC), Color, 2, 5 ppm

Long summary description Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color:
This is an auto-generated long summary of Canon BJC-55 BUBBLEJET 5PPM (PC) inkjet printer Color based on the first three specs of the first five spec groups.

Canon BJC-55 BUBBLEJET 5PPM (PC). Color, Number of print cartridges: 2. Print speed (black, normal quality, A4/US Letter): 5 ppm

Features
Print head nozzles
64 nozzles for black, 24 nozzles each for CMY
Color *
Yes
Number of print cartridges *
2
Printing
Resolution color
720 x 360 DPI
Print speed (black, normal quality, A4/US Letter) *
5 ppm
Print speed (color, normal quality, A4/US Letter)
2 ppm
Input & output capacity
Duty cycle letter size (maximum)
1000 pages per month
Total input capacity *
30 sheets
Maximum input capacity
30 sheets
Paper handling
Media weights by paper path
64 to 105 gsm
Paper handling
Manual Feed, Automatic Sheet Feeder optional
Standard media sizes
A5, A4, B5, Letter, Legal, No.10 & DL Envelope, Canon 4" x 6" and custom settings
Performance
Buffer size
25 KB
Design
Market positioning *
Home & office
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95/98/Me/2000/CE 2.1 & Mac OS 8.1+ and 9.x
Minimum system requirements
Windows 95/98: 486, 16MB RAM, 38 MB free HD space, CD-ROM drive, USB interface, VGA display. Windows CE - H/PC with Windows CE 2.10 ARM (SA1100). MIPS(R3000, R4100) / SH-3 or 4, 3MB RAM, IrDA (1.0 later) or USB interface. Wndows 2000 - Pentium 133MHz or greater, 32MB RAM for Professional, 64MB RAM for Server, 25 MB free HD space, CD-ROM drive, USB interface, VGA Display.
Minimum system requirements for Macintosh
Macintosh with USB, Mac OS 8.1 or later, 10 MB available RAM, 30 MB free HD space
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Printer management
ICM v2.0, ColorSync 2.0 or later
Compatible ink types, supplies
BC-10 Black Ink Cartridge, BC-11e Color Ink Cartridge, BCI-11Bk Black Ink Tank, BCI-11C Color Ink Tank
Color printing technology
Bubble JetTM ink on demand plus Drop Modulation TechnologyTM
Dimensions (WxDxH)
11.9 x 4.43 x 1.97" (302 x 112.5 x 50 mm)
Type
Ultra-Portable Colour
Networking features
No