location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N846D-05M-16AMG 400G Multimode 50/125 OM4 Plenum-Rated Fiber Optic Cable, 16F MTP/MPO-APC (F/F), Magenta, 5 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N846D-05M-16AMG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332258250 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 09:57:11
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OM4-rated cable recommended for 400 Gb speeds up to 100 m (@ 850 nm)
  • - MTP/MPO 16-fiber ends designed for next-generation 400G QSFP-DD transceivers
  • - Connectors tested for low insertion loss and back reflection to ensure top performance
  • - Plenum rated for horizontal premise applications in air ducts and drop ceilings
  • - Magenta jacket allows fast, easy identification in a crowded switch or patch panel
Guarantee: Lifetime limited
Long product name Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta :
The short editorial description of Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta

400G Multimode 50/125 OM4 Plenum-Rated Fiber Optic Cable, 16F MTP/MPO-APC (F/F), Magenta, 5 m
More>>>
Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta:
The official marketing text of Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta as supplied by the manufacturer

400 GbE Cable Supports Higher Bandwidths Needed for Next-Gen Data and Voice Networking
As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This multimode 50/125 OM4 cable is an ideal choice for 400G Ethernet applications up to 100 meters (at 850 nm). It has documented insertion loss and back reflection testing on every connector and attenuation loss that meets or exceeds current standards.

16-Fiber MTP/MPO Connectors Designed for the Latest QSFP-DD Transceivers
The 16F MPO connectors have a wide parallel optical interface for use with the latest 400G QSFP-DD transceivers, making this cable an excellent solution for your high-density network application. The connectors are the same size as standard SC connectors, but 12 times denser, allowing vertical stacking in switches or patch panels where space is at a premium. Pull tabs make the cable easy to install or remove with one hand.

Magenta Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has a magenta jacket, which is easy to identify quickly in a crowded patch panel or switch and helps prevent the cable from becoming accidentally disconnected. The three-millimeter ruggedized plenum-rated jacket has low smoke and flame characteristics, making it suitable for premise applications in ceilings, walls and ducts.

Short summary description Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta:
This short summary of the Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N846D-05M-16AMG, 196.9" (5 m), OFNP, OM4, MTP, MTP

Long summary description Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta:
This is an auto-generated long summary of Tripp Lite N846D-05M-16AMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta based on the first three specs of the first five spec groups.

Tripp Lite N846D-05M-16AMG. Cable length: 196.9" (5 m), Cable type: OFNP, Fiber optic type: OM4, Connector 1: MTP, Connector 2: MTP, Core diameter: 50 µm, Full duplex

Features
Cable length *
196.9" (5 m)
Fiber optic type
OM4
Connector 1 *
MTP
Connector 2 *
MTP
Connector 1 gender *
Female
Connector 2 gender *
Female
Cable type *
OFNP
Product color *
Magenta
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
400000 Gbit/s
Insertion loss
0.6 dB
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332258257
Compliance certificates
REACH, RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Bending radius
0.787" (2 cm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
1.76 oz (50 g)
Logistics data
Master (outer) case width
7.3" (185.4 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
5.9" (149.9 mm)
Master (outer) case height
4" (101.6 mm)
Master (outer) case weight
21.2 oz (600 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable 2952.8" (75 m) LC OFNR Aqua color Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable 2952.8" (75 m) LC OFNR Aqua color
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Aqua color Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable 1181.1" (30 m) LC OFNR Aqua color
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable 1968.5" (50 m) LC OFNR Aqua color Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable 1968.5" (50 m) LC OFNR Aqua color
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable 3937" (100 m) LC OFNR Aqua color Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable 3937" (100 m) LC OFNR Aqua color
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable 590.6" (15 m) LC OFNR Aqua color Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable 590.6" (15 m) LC OFNR Aqua color
(show image)
N821-15M-AQ-AR N821-15M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-24DAQ InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Aqua color Tripp Lite N846D-05M-24DAQ InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Aqua color
(show image)
N846D-05M-24DAQ N846D-05M-24DAQ 400G Multimode 50/125 OM4 Plenum Fiber Optic Cable, 24F MTP/MPO-UPC to 16F MTP/MPO-UPC (F/F), Aqua, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16EMG InfiniBand/fibre optic cable 196.9" (5 m) MTP 8x LC OFNP Magenta Tripp Lite N846D-05M-16EMG InfiniBand/fibre optic cable 196.9" (5 m) MTP 8x LC OFNP Magenta
(show image)
N846D-05M-16EMG N846D-05M-16EMG 400G Multimode 50/125 OM4 Plenum Fiber Optic Breakout Cable, 16F MTP/MPO-APC to (x4) LC Duplex (F/M), Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16DMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta Tripp Lite N846D-05M-16DMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta
(show image)
N846D-05M-16DMG N846D-05M-16DMG 400G Multimode 50/125 OM4 Plenum Fiber Optic Cable, 16F MTP/MPO-APC to (x2) 12F MTP/MPO-UPC (F/F), Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16CMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta Tripp Lite N846D-05M-16CMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta
(show image)
N846D-05M-16CMG N846D-05M-16CMG 400G Multimode 50/125 OM4 Plenum Fiber Optic Cable, 16F MTP/MPO-APC to 24F MTP/MPO-UPC (F/F), Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846D-05M-16BMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta Tripp Lite N846D-05M-16BMG InfiniBand/fibre optic cable 196.9" (5 m) MTP OFNP Magenta
(show image)
N846D-05M-16BMG N846D-05M-16BMG 400G Multimode 50/125 OM4 Plenum Fiber Optic Cable, 16F MTP/MPO-APC to MTP/MPO-UPC (F/F), Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)