Canon logo

Canon BC21E 4-CLR print head

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26740
Info modified on:
04 Apr 2019, 04:23:03
Long product name Canon BC21E 4-CLR print head:

BC21E PRINT HEAD 4-CLR BLISTER NS (MSD)

Canon BC21E 4-CLR print head:

The BC21e color cartridge is a three-part unit comprising of a print head incorporating two ink tanks; one black (BCI21eBk) and one color (BCI21eC). The color ink tank holds the cyan, magenta and yellow inks in one sealed unit.

Short summary description Canon BC21E 4-CLR print head:

Canon BC21E PRINT HEAD 4-CLR, Black, Magenta, 5 - 35 °C, 10 - 80%

Long summary description Canon BC21E 4-CLR print head:

Canon BC21E PRINT HEAD 4-CLR. Printing colors: Black, Magenta

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.