location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CLUB3D Check ‘CLUB3D’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CGNX-GS728
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CGNX-GS728
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘CLUB3D’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CLUB3D: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - GeForce 7600 GDDR2
  • - 2048 x 1536 pixels 64 bit 500 MHz
  • - DVI-I ports quantity: 1
  • - DirectX version: 9.0 OpenGL version: 2.0
Long product name CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2 :
The short editorial description of CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2

GeForce 7200GS 128 MB / GDDR2
More>>>
CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2:
The official marketing text of CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2 as supplied by the manufacturer

The Club 3D 7200GS shows stunningly fast, 3D effects in your Games, crystal clear high definition video in your Home-Theater and a brilliant and sharp image when browsing the Internet. The Club 3D GeForce 7200GS is designed for high performance desktop PCs and quality in all Windows XP versions. High Quality analogue and digital display outputs make the Club 3D GeForce 7200GS the best solution for high resolution LCD and CRT monitors. HDTV support, up to 720p/1080i, is excellent for the ultimate Home-Theater experience. The latest NVIDIA GeForce technology is fully compatible with all games and PC platforms and makes it possible to run your games with high framerates and excellent detail.

Performance
- GPU: NVIDIA G72.
- GPU speed: 450 MHz.
- Shaders: 4.
- Memory Size: 128 MB.
- Memory Type: GDDR2.
- Memory Speed: 500 MHz.
- Memory Bandwidth: 64 BIT.
- Multi VGA Ready: 0.
- DirectX: 9.
- OpenGL: 2.

Short summary description CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2:
This short summary of the CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

CLUB3D CGNX-GS728, GeForce 7600, GDDR2, 64 bit, 500 MHz, 2048 x 1536 pixels

Long summary description CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2:
This is an auto-generated long summary of CLUB3D CGNX-GS728 graphics card GeForce 7600 GDDR2 based on the first three specs of the first five spec groups.

CLUB3D CGNX-GS728. Graphics processor: GeForce 7600, Processor frequency: 450 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 500 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 2.0. Cooling type: Passive

Processor
CUDA *
Yes
Graphics processor *
GeForce 7600
Processor frequency *
450 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
500 MHz
Ports & interfaces
Dual VGA
Yes
TV-out
Yes
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
Performance
PhysX
Yes
DirectX version *
9.0
OpenGL version *
2.0
HDCP
Yes
Design
Cooling type *
Passive
Form factor
Half-Height/Half-Length (HH/HL)
Power
Minimum system power supply *
350 W
System requirements
Minimum RAM
128 MB
Other features
Mac compatibility
No
Compatible operating systems
Windows 2000/XP/MCE/XP64/VISTA 32bit/VISTA 64bit
Brand Image Article code product Stock Price from
CLUB3D CGAX-HP246 graphics card GDDR2 CLUB3D CGAX-HP246 graphics card GDDR2
(show image)
CGAX-HP246 CGAX-HP246 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D HD 2400PRO Low Profile 256MB GDDR2 CLUB3D HD 2400PRO Low Profile 256MB GDDR2
(show image)
CGAX-P246 HD 2400PRO Low Profile 256MB 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CGNX-GS846 graphics card GDDR2 CLUB3D CGNX-GS846 graphics card GDDR2
(show image)
CGNX-GS846 CGNX-GS846 0.00
(excl. VAT)
0 (incl. VAT)
CLUB3D CGNX-GS726 graphics card GeForce 7600 GDDR2 CLUB3D CGNX-GS726 graphics card GeForce 7600 GDDR2
(show image)
CGNX-GS726 CGNX-GS726 0.00
(excl. VAT)
0 (incl. VAT)