Toshiba logo

Toshiba PA3290E-3AC3 power adapter/inverter 120 W Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109026
Info modified on:
21 Jun 2023, 09:26:26
Guarantee:
2 years
Long product name Toshiba PA3290E-3AC3 power adapter/inverter 120 W Black:

AC Adaptor - 19V DC, 6.3A, 120W - 3-pin

Short summary description Toshiba PA3290E-3AC3 power adapter/inverter 120 W Black:

Toshiba PA3290E-3AC3, 50/60 Hz, 120 W, 19 V, 6.3 A, Black, 20.1 oz (570 g)

Long summary description Toshiba PA3290E-3AC3 power adapter/inverter 120 W Black:

Toshiba PA3290E-3AC3. Input frequency: 50/60 Hz, Output power: 120 W, Output voltage: 19 V. Product color: Black. Weight: 20.1 oz (570 g). Dimensions (WxDxH): 1.44 x 6.1 x 2.64" (36.5 x 155 x 67 mm), Vendor: Delta

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.