location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm external hard drive 4200 RPM 2.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 GB External USB Mini Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1398E-2G20
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:38:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm external hard drive 4200 RPM 2.5" USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 200 GB 2.5" 4200 RPM
  • - Maximum data transfer rate: 1200 Mbit/s
  • - USB 2.0
Long product name Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm external hard drive 4200 RPM 2.5" USB 2.0 :
The short editorial description of Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm external hard drive 4200 RPM 2.5" USB 2.0

External Hard Drive - 200 GB - USB
More>>>
Short summary description Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm external hard drive 4200 RPM 2.5" USB 2.0:
This short summary of the Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm external hard drive 4200 RPM 2.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm, 200 GB, 2.5", 2.0, 4200 RPM

Long summary description Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm external hard drive 4200 RPM 2.5" USB 2.0:
This is an auto-generated long summary of Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm external hard drive 4200 RPM 2.5" USB 2.0 based on the first three specs of the first five spec groups.

Toshiba External USB2.0 HDD - 2.5" 200GB 5400rpm. HDD capacity: 200 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 4200 RPM