location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Parrot CK3100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Parrot Check ‘Parrot’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CK3100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PF150014AH show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3520410000683
Category:
Kits which enable phones or other mobile devices to be used hands-free in cars and other vehicles.
Car Kits Check ‘Parrot’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Parrot: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 12:55:06
The date of the most recent change of the data-sheet in Icecat's system
Long product name Parrot CK3100 :
The short editorial description of Parrot CK3100

Bluetooth FSA CK3100
More>>>
Short summary description Parrot CK3100:
This short summary of the Parrot CK3100 data-sheet is auto-generated and uses the product title and the first six key specs.

Parrot CK3100, 5.31 x 1.18 x 2.28" (135 x 30 x 58 mm), 3.88 oz (110 g), LCD, Wireless, Black

Long summary description Parrot CK3100:
This is an auto-generated long summary of Parrot CK3100 based on the first three specs of the first five spec groups.

Parrot CK3100. Dimensions (WxDxH): 5.31 x 1.18 x 2.28" (135 x 30 x 58 mm), Weight: 3.88 oz (110 g). Display: LCD. Connectivity technology: Wireless. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-12-08 03:53:41
Uk has collected 1 expert review for Parrot CK3100 and the rating is 76 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
76%
Brand Image Article code product Stock Price from
Parrot

Parrot MKi9000
(show image)
PF300101BA MKi9000 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot MKi9100
(show image)
PF310101BA MKi9100 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot MKi9200
(show image)
PF320101BA MKi9200 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot MKI Control pad
(show image)
PI020227 MKI Control pad 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot PI020364 car kit
(show image)
PI020364 PI020364 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot MKi9000
(show image)
PF300005AA MKi9000 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot CK3100
(show image)
PF150003AJ CK3100 0.00
(excl. VAT)
0 (incl. VAT)
Parrot

Parrot Minikit+
(show image)
PF400004AA Minikit+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)