location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Transcend 512MB REG DELL SERVER. (311-0638) memory module 0.5 GB 100 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Transcend Check ‘Transcend’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
512MB REG MEMORY MODULE DELL SERVER. (311-0638)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS512MDL0638
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Transcend’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Transcend: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8655
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Transcend 512MB REG DELL SERVER. (311-0638) memory module 0.5 GB 100 MHz ECC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 0.5 GB 100 MHz
  • - 168-pin DIMM
  • - CAS latency: 3
  • - 3.3 V
  • - ECC
Long product name Transcend 512MB REG DELL SERVER. (311-0638) memory module 0.5 GB 100 MHz ECC :
The short editorial description of Transcend 512MB REG DELL SERVER. (311-0638) memory module 0.5 GB 100 MHz ECC

512MB REG MEMORY MODULE DELL SERVER. (311-0638)
More>>>
Short summary description Transcend 512MB REG DELL SERVER. (311-0638) memory module 0.5 GB 100 MHz ECC:
This short summary of the Transcend 512MB REG DELL SERVER. (311-0638) memory module 0.5 GB 100 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

Transcend 512MB REG MEMORY MODULE DELL SERVER. (311-0638), 0.5 GB, 100 MHz, 168-pin DIMM

Long summary description Transcend 512MB REG DELL SERVER. (311-0638) memory module 0.5 GB 100 MHz ECC:
This is an auto-generated long summary of Transcend 512MB REG DELL SERVER. (311-0638) memory module 0.5 GB 100 MHz ECC based on the first three specs of the first five spec groups.

Transcend 512MB REG MEMORY MODULE DELL SERVER. (311-0638). Internal memory: 0.5 GB, Memory clock speed: 100 MHz, Memory form factor: 168-pin DIMM, CAS latency: 3, ECC

Brand Image Article code product Stock Price from
Transcend

Transcend 128MB ECC DELL WORKSTATION. (311-0394) memory module 100 MHz
(show image)
TS128MDL0394 128MB ECC MEMORY MODULE DELL WORKSTATION. (311-0394) 0.00
(excl. VAT)
0 (incl. VAT)
Transcend

Transcend 256MB REG FOR DELL DESKTOP/ WORKSTATION.(311-0436) memory module 0.25 GB 100 MHz ECC
(show image)
TS256MDL0436 256MB REG MEMORY MODULE FOR DELL DESKTOP/ WORKSTATION.(311-0436) 0.00
(excl. VAT)
0 (incl. VAT)