HERMA logo

HERMA 10618 self-adhesive label Rounded rectangle White 128 pc(s)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38280
Info modified on:
11 Jan 2024, 18:51:14
Bullet Points HERMA 10618 self-adhesive label Rounded rectangle White 128 pc(s):
  • - Ideal for taking quick notes, marking, organising, scheduling and planning, can be easily removed without leaving adhesive residue.
  • - Ideal for pinboards and flipcharts. Use them for workshops, meetings, presentations, brainstorming sessions, holiday planning, marking incoming goods, order picking, inventories and quality control.
  • - Marking dots can be written on with any common writing utensil. Not suitable for printing with a PC
Long product name HERMA 10618 self-adhesive label Rounded rectangle White 128 pc(s):

Removable multi-purpose labels, 52 x 82 mm, white, for hand lettering

Short summary description HERMA 10618 self-adhesive label Rounded rectangle White 128 pc(s):

HERMA 10618, White, Rounded rectangle, Paper, Germany, 2.05" (52 mm), 3.23" (82 mm)

Long summary description HERMA 10618 self-adhesive label Rounded rectangle White 128 pc(s):

HERMA 10618. Product color: White, Shape: Rounded rectangle, Material: Paper. Width: 2.05" (52 mm), Height: 3.23" (82 mm). Labels per pack: 128 pc(s), Media sheets per package: 32 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.