location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ErgoXS ErgoFrame Swivel whiteboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ErgoXS Check ‘ErgoXS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ErgoFrame Swivel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ERGOFRAME M2
Category:
A glossy, usually white surface for non-permanent markings. Whiteboards are analogous to chalkboards/blackboard, allowing rapid marking and erasing of markings on their surface.
Whiteboards Check ‘ErgoXS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ErgoXS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 year ErgoXS warranty, also on our custom-made products
Long product name ErgoXS ErgoFrame Swivel whiteboard :
The short editorial description of ErgoXS ErgoFrame Swivel whiteboard

ErgoFrame Swivel
More>>>
Short summary description ErgoXS ErgoFrame Swivel whiteboard:
This short summary of the ErgoXS ErgoFrame Swivel whiteboard data-sheet is auto-generated and uses the product title and the first six key specs.

ErgoXS ErgoFrame Swivel, White, 5.04" (128 mm), 6.61" (168 mm)

Long summary description ErgoXS ErgoFrame Swivel whiteboard:
This is an auto-generated long summary of ErgoXS ErgoFrame Swivel whiteboard based on the first three specs of the first five spec groups.

ErgoXS ErgoFrame Swivel. Product color: White. Width: 5.04" (128 mm), Height: 6.61" (168 mm)