location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AF092A rack cabinet 42U Freestanding rack Carbon

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF092A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF092A
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307468
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP AF092A rack cabinet 42U Freestanding rack Carbon :
The short editorial description of HP AF092A rack cabinet 42U Freestanding rack Carbon

HP 10642 G2 1200mm deep Shock Rack
More>>>
HP AF092A rack cabinet 42U Freestanding rack Carbon:
The official marketing text of HP AF092A rack cabinet 42U Freestanding rack Carbon as supplied by the manufacturer

Does your business need a stable, secure universally designed rack for your HP server, storage and switch products? Do you need to standardize your data center? HP sets the standard for performance and value in the enterprise with the HP 10000 G2 Series Rack family. This enterprise-class rack cabinet system combines next-generation structural design integrity and flexible ease of use capabilities to deliver industry-leading performance. Ideal for onsite assembly of rack mounted ProLiant, Alpha, and Tandem servers, workstations, networking, and StorageWorks products, the HP 10000 G2 Series Racks, complement and protect your investment in technology. Specifically designed to ensure outstanding performance and seamless integration throughout the entire enterprise, the HP 10000 G2 Series Racks could easily be the last family of racks that you ever have to buy.

Short summary description HP AF092A rack cabinet 42U Freestanding rack Carbon:
This short summary of the HP AF092A rack cabinet 42U Freestanding rack Carbon data-sheet is auto-generated and uses the product title and the first six key specs.

HP AF092A, Freestanding rack, 42U, 2500 lbs (1134 kg), Carbon

Long summary description HP AF092A rack cabinet 42U Freestanding rack Carbon:
This is an auto-generated long summary of HP AF092A rack cabinet 42U Freestanding rack Carbon based on the first three specs of the first five spec groups.

HP AF092A. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 2500 lbs (1134 kg), Product color: Carbon

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
2500 lbs (1134 kg)
Product color
Carbon
Weight & dimensions
Width
35.6" (904.2 mm)
Depth
57.9" (1470.7 mm)
Height
86" (2184.4 mm)
Other features
Dimensions (WxDxH)
35.6 x 57.9 x 86" (904.2 x 1470.7 x 2184.4 mm)
Brand Image Article code product Stock Price from
HP Rack Cable Management Kit HP Rack Cable Management Kit
(show image)
AF099A Rack Cable Management Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10647 G2 Side Panel HP 10647 G2 Side Panel
(show image)
AF050A 10647 G2 Side Panel 0.00
(excl. VAT)
0 (incl. VAT)
HP 2U Universal Locking Drawer HP 2U Universal Locking Drawer
(show image)
361591-B21 2U Universal Locking Drawer 0.00
(excl. VAT)
0 (incl. VAT)
HP Light Kit for 10000 Series Rack HP Light Kit for 10000 Series Rack
(show image)
361589-B21 Light Kit for 10000 Series Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Roof Mount Fan (110V) Kit HP 10000 Rack Roof Mount Fan (110V) Kit
(show image)
257413-B21 10000 Rack Roof Mount Fan (110V) Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Compaq Cable Management D Rings HP Compaq Cable Management D Rings
(show image)
168233-B21 Compaq Cable Management D Rings 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Cable Management Velcro Clips HP Rack Cable Management Velcro Clips
(show image)
379820-B21 Rack Cable Management Velcro Clips 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Roof Mount Fan (220V) Kit HP 10000 Rack Roof Mount Fan (220V) Kit
(show image)
257414-B21 10000 Rack Roof Mount Fan (220V) Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 11K G2 Rack Tie Down Kit HP 11K G2 Rack Tie Down Kit
(show image)
AF076A 11K G2 Rack Tie Down Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10642 G2 1200mm Rack Side Panel Kit HP 10642 G2 1200mm Rack Side Panel Kit
(show image)
AF093A 10642 G2 1200mm Rack Side Panel Kit 0.00
(excl. VAT)
0 (incl. VAT)