location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-C02-30W-C6 Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-C02-30W-C6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332256508 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:14:43
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2-port USB charger connects to the 12V DC power outlet in your car, truck or SUV
  • - Ideal for charging smartphones, tablets, e-readers and notebooks while traveling
  • - Maximum charging power output of 30W: 18W USB-C and 12W USB-A
  • - Built-in 6-ft. (1.83 m) USB-C cable is coiled to take up less space in your vehicle
  • - USB-C Quick Charge 3.0 cable charges up to 4x faster than conventional USB chargers
Guarantee: 2-year limited
Long product name Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto :
The short editorial description of Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto

Dual-Port USB Car Charger with 30W Charging - USB-C (18W) QC 3.0, USB-A (12W), Coiled 6 ft. (1.83 m) USB-C Cable, Black
More>>>
Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto:
The official marketing text of Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto as supplied by the manufacturer

USB Car Charger Safely Charges 2 Mobile Devices in Your Vehicle Simultaneously
This dual-port USB car charger with Quick Charge (QC) 3.0 technology lets you quickly and safely charge two USB mobile devices at the same time. You and a passenger can connect your smartphones, tablets, notebooks or power banks, to name just a few compatible devices, to ensure satisfactory battery charge when you reach your destination.

Charges QC 3.0-Compatible Devices up to 4 Times Faster than Standard Chargers
Instead of charging at a preset power level, the 18W USB-C cable adjusts to the appropriate power level (3.6–6V 3A, 6–9V 2A or 9–12V 1.5A) to provide as much charge as your QC-compliant device’s battery can handle. The specially coiled cable takes up much less space in your vehicle than a regular 6-ft. (1.83 m) cable. It also resists tangles and knots to avoid cable clutter on the road.

Built-In Auto-Sensing Adjusts to Proper Power Level to Get Your Device to 100%
The USB-A port features auto-sensing technology that detects the connected device and automatically adjusts to the appropriate power level up to 5V/2.4A, perfect for fast-charging tablets and e-readers. The U280-C02-30W-C6 protects against overheating, overcurrent and overcharging. In fact, it stops charging as soon as your devices’ batteries are at full capacity.

Plugs into the 12V DC Power Outlet in Your Vehicle
The compact charger connects to any standard 12V DC vehicle power outlet, such as the one on your dashboard. Just plug it in and connect it to your devices for fast, convenient mobile charging. An easy-to-see blue LED indicates the charger is receiving power. The U280-C02-30W-C6 is compatible with Apple (including iPhone), Android (including Samsung), Windows and Amazon devices with USB-A, USB-C or Thunderbolt 3 charging ports.

Short summary description Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto:
This short summary of the Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-C02-30W-C6, Auto, Cigar lighter, 12 V, 72" (1.83 m), Black

Long summary description Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto:
This is an auto-generated long summary of Tripp Lite U280-C02-30W-C6 mobile device charger Universal Black Cigar lighter Fast charging Auto based on the first three specs of the first five spec groups.

Tripp Lite U280-C02-30W-C6. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Maximum output voltage: 12 V. Fast charging. Cable length: 72" (1.83 m), Product color: Black

Brand Image Article code product Stock Price from
Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor Tripp Lite U280-W02-70C2-G mobile device charger Laptop, Smartphone White AC Indoor
(show image)
U280-W02-70C2-G Dual-Port Compact USB-C Wall Charger - GaN Technology, 70W PD Charging (50W+20W or 65W Max), White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W02-40C2-G mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W02-40C2-G U280-W02-40C2-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-Q02FL-BK mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor Tripp Lite U280-Q02FL-BK mobile device charger Smartphone, Tablet Black DC Wireless charging Indoor
(show image)
U280-Q02FL-BK U280-Q02FL-BK Dual Wireless Charging Pad, Qi-Certified, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-39W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-39W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-39W-1B U280-C02-39W-1B Dual-Port USB Car Charger with 39W Charging - USB-C (27W) PD 3.0, USB-A (12W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W02-A1C1 mobile device charger Universal Black AC Fast charging Indoor Tripp Lite U280-W02-A1C1 mobile device charger Universal Black AC Fast charging Indoor
(show image)
U280-W02-A1C1 Dual-Port USB Wall Charger with PD Charging - USB Type-C (39W) & USB Type-A (5V 2.4A/12W) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)