location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP104USB surge protector Black 1 AC outlet(s) 110 - 125 V 48" (1.22 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP104USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP104USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332258670 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:47:20
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP104USB surge protector Black 1 AC outlet(s) 110 - 125 V 48" (1.22 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 450 J 1 AC outlet(s) NEMA 5-15R 110 - 125 V
  • - 1800 W USB charging
  • - Clamping voltage: 150 V Cable length: 48" (1.22 m)
  • - EMI/RFI noise filtering
  • - Black Plastic
More>>>
Short summary description Tripp Lite TLP104USB surge protector Black 1 AC outlet(s) 110 - 125 V 48" (1.22 m):
This short summary of the Tripp Lite TLP104USB surge protector Black 1 AC outlet(s) 110 - 125 V 48" (1.22 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP104USB, 450 J, 1 AC outlet(s), NEMA 5-15R, 110 - 125 V, 50 - 60 Hz, 1800 W

Long summary description Tripp Lite TLP104USB surge protector Black 1 AC outlet(s) 110 - 125 V 48" (1.22 m):
This is an auto-generated long summary of Tripp Lite TLP104USB surge protector Black 1 AC outlet(s) 110 - 125 V 48" (1.22 m) based on the first three specs of the first five spec groups.

Tripp Lite TLP104USB. Surge energy rating: 450 J, AC outlets quantity: 1 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Country of origin: China. Cable length: 48" (1.22 m), Weight: 8.11 oz (230 g), Width: 1.6" (40.6 mm). Package width: 4.1" (104.1 mm), Package depth: 1.5" (38.1 mm), Package height: 7.1" (180.3 mm)

Power
Surge energy rating *
450 J
AC outlets quantity *
1 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
110 - 125 V
AC input frequency
50 - 60 Hz
Peak power
1800 W
USB charging
Yes
Port 1 output current
2.1 A
Port 2 output current
2.1 A
Clamping voltage
150 V
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Features
Product color *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
Country of origin
China
Weight & dimensions
Weight
8.11 oz (230 g)
Cable length *
48" (1.22 m)
Width
1.6" (40.6 mm)
Depth
1" (25.4 mm)
Height
5.4" (137.2 mm)
Packaging data
Package width
4.1" (104.1 mm)
Package depth
1.5" (38.1 mm)
Package height
7.1" (180.3 mm)
Package weight
9.88 oz (280 g)
Logistics data
Master (outer) case width
13.4" (340.4 mm)
Master (outer) case length
7.9" (200.7 mm)
Master (outer) case height
15.4" (391.2 mm)
Master (outer) case weight
15.8 lbs (7.17 kg)
Quantity per master (outer) case
24 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332258677
Brand Image Article code product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 120.1" (3.05 m) Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 120.1" (3.05 m)
(show image)
TLP610COILAM Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m) Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 72" (1.83 m)
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-10G surge protector Black Tripp Lite B110-SP-10G surge protector Black
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m) Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 120.1" (3.05 m)
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Gray 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m) Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 96.1" (2.44 m)
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-CAT-OD2 surge protector White Tripp Lite B110-SP-CAT-OD2 surge protector White
(show image)
B110-SP-CAT-OD2 B110-SP-CAT-OD2 Outdoor In-Line PoE Surge Protector - IP68 Rated, 1 Gbps, Cat5e/6, IEC Compliant, 110 Punch Down, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)