location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N822C-01M-MG 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/CS-PC), Round LSZH Jacket, Magenta, 1 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N822C-01M-MG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332260093 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 10:36:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - OM4-rated cable recommended for 400 Gb speeds up to 100 m (@ 850 nm)
  • - CS connectors 40% more dense than standard LC ends for easier cable management
  • - Smaller-format CS ends designed for next-generation 400G QSFP-DD transceivers
  • - Backward compatible with 40/100 GbE networks to facilitate future-proofing
  • - Magenta LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Guarantee: Lifetime limited
Long product name Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta :
The short editorial description of Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta

400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/CS-PC), Round LSZH Jacket, Magenta, 1 m
More>>>
Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta:
The official marketing text of Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta as supplied by the manufacturer

400 GbE Cable Supports Higher Bandwidths Needed for Next-Gen Data Networking
As the amount of traffic in data networks grows, so does the need for next-generation devices and fiber cables to support much higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This duplex multimode 50/125 OM4 cable is an ideal choice for 400G Ethernet applications up to 100 meters (at 850 nm). It is also backward compatible with 40 Gb and 100 Gb networks, so you can future-proof your current application for an eventual upgrade to 400 Gb.

Compact CS Connectors Designed for the Latest QSFP-DD Transceivers
The CS ends are 40 percent smaller than standard LC connectors, making them compatible with the latest 400G QSFP-DD transceivers and an excellent solution for high-density network applications. Push/pull tabs allow dense vertical stacking in switches or patch panels where space is at a premium and make the cable easy to install or remove with one hand.

Magenta Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has a magenta jacket, which is easy to identify quickly in a crowded patch panel or switch and helps prevent the cable from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas.

Short summary description Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta:
This short summary of the Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N822C-01M-MG, 39.4" (1 m), OM4, CS, CS

Long summary description Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta:
This is an auto-generated long summary of Tripp Lite N822C-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS Magenta based on the first three specs of the first five spec groups.

Tripp Lite N822C-01M-MG. Cable length: 39.4" (1 m), Fiber optic type: OM4, Connector 1: CS, Connector 2: CS, Core diameter: 50 µm, Full duplex

Features
Cable length *
39.4" (1 m)
Fiber optic type
OM4
Connector 1 *
CS
Connector 2 *
CS
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector polish type
PC
Product color *
Magenta
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Data transfer rate
400000 Gbit/s
Insertion loss
0.2 dB
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Doesn't contain
Halogen
Master (outer) case GTIN (EAN/UPC)
10037332260090
Technical details
Compliance certificates
REACH, RoHS
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Bending radius
0.787" (2 cm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7" (177.8 mm)
Package depth
0.5" (12.7 mm)
Package height
9" (228.6 mm)
Package weight
0.705 oz (20 g)
Logistics data
Master (outer) case width
5.9" (149.9 mm)
Harmonized System (HS) code
8544.70.0000
Master (outer) case length
4" (101.6 mm)
Master (outer) case height
7.3" (185.4 mm)
Master (outer) case weight
8.11 oz (230 g)
Quantity per master (outer) case
10 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite N822L-03M-MG InfiniBand/fibre optic cable 118.1" (3 m) CS LC Magenta Tripp Lite N822L-03M-MG InfiniBand/fibre optic cable 118.1" (3 m) CS LC Magenta
(show image)
N822L-03M-MG N822L-03M-MG 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/LC-PC), Round LSZH Jacket, Magenta, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N822C-03M-MG InfiniBand/fibre optic cable 118.1" (3 m) CS Magenta Tripp Lite N822C-03M-MG InfiniBand/fibre optic cable 118.1" (3 m) CS Magenta
(show image)
N822C-03M-MG N822C-03M-MG 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/CS-PC), Round LSZH Jacket, Magenta, 3 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N822L-001-MF InfiniBand/fibre optic cable 12.2" (0.31 m) CS LC Magenta Tripp Lite N822L-001-MF InfiniBand/fibre optic cable 12.2" (0.31 m) CS LC Magenta
(show image)
N822L-001-MF N822L-001-MF 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable Adapter (CS-PC/LC-PC), M/F, Round LSZH Jacket, Magenta, 1 ft. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N822C-05M-MG InfiniBand/fibre optic cable 196.9" (5 m) CS Magenta Tripp Lite N822C-05M-MG InfiniBand/fibre optic cable 196.9" (5 m) CS Magenta
(show image)
N822C-05M-MG N822C-05M-MG 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/CS-PC), Round LSZH Jacket, Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N822L-05M-MG InfiniBand/fibre optic cable 196.9" (5 m) CS LC Magenta Tripp Lite N822L-05M-MG InfiniBand/fibre optic cable 196.9" (5 m) CS LC Magenta
(show image)
N822L-05M-MG N822L-05M-MG 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/LC-PC), Round LSZH Jacket, Magenta, 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N381C-01M InfiniBand/fibre optic cable 39.4" (1 m) CS Yellow Tripp Lite N381C-01M InfiniBand/fibre optic cable 39.4" (1 m) CS Yellow
(show image)
N381C-01M N381C-01M 400G Duplex Singlemode 9/125 OS2 Fiber Optic Cable (CS-UPC/CS-UPC), Round LSZH Jacket, Yellow, 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N822L-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS LC Magenta Tripp Lite N822L-01M-MG InfiniBand/fibre optic cable 39.4" (1 m) CS LC Magenta
(show image)
N822L-01M-MG N822L-01M-MG 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/LC-PC), Round LSZH Jacket, Magenta, 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N822C-10M-MG InfiniBand/fibre optic cable 393.7" (10 m) CS Magenta Tripp Lite N822C-10M-MG InfiniBand/fibre optic cable 393.7" (10 m) CS Magenta
(show image)
N822C-10M-MG N822C-10M-MG 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/CS-PC), Round LSZH Jacket, Magenta, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N822L-10M-MG InfiniBand/fibre optic cable 393.7" (10 m) CS LC Magenta Tripp Lite N822L-10M-MG InfiniBand/fibre optic cable 393.7" (10 m) CS LC Magenta
(show image)
N822L-10M-MG N822L-10M-MG 400G Duplex Multimode 50/125 OM4 Fiber Optic Cable (CS-PC/LC-PC), Round LSZH Jacket, Magenta, 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N846-08N-C2B InfiniBand/fibre optic cable 7.87" (0.2 m) MTP OFNP Magenta Tripp Lite N846-08N-C2B InfiniBand/fibre optic cable 7.87" (0.2 m) MTP OFNP Magenta
(show image)
N846-08N-C2B N846-08N-C2B MTP/MPO Parallel Optics Base-8 Migration Fiber Adapter, Polarity C to B, 12 Fiber, 40GB/100GB, OM4 M/F, Magenta, 8 in. 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)