Tripp Lite logo

Tripp Lite TLP206USB surge protector Black 2 AC outlet(s) 110 - 125 V 72" (1.83 m)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53763
Info modified on:
19 Feb 2024, 22:46:38
Short summary description Tripp Lite TLP206USB surge protector Black 2 AC outlet(s) 110 - 125 V 72" (1.83 m):

Tripp Lite TLP206USB, 450 J, 2 AC outlet(s), NEMA 5–15, NEMA 5–20R, 110 - 125 V, 50 - 60 Hz, 1800 W

Long summary description Tripp Lite TLP206USB surge protector Black 2 AC outlet(s) 110 - 125 V 72" (1.83 m):

Tripp Lite TLP206USB. Surge energy rating: 450 J, AC outlets quantity: 2 AC outlet(s), AC outlet types: NEMA 5–15, NEMA 5–20R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Country of origin: China. Cable length: 72" (1.83 m), Weight: 9.88 oz (280 g), Width: 1.6" (40.6 mm). Package width: 4.3" (109.2 mm), Package depth: 1.6" (40.6 mm), Package height: 7.9" (200.7 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.