location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W USB-C LC Power Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W USB-C LC Power Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1P3K6AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122442972 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 18:27:13
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 65W USB-C LC Power Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 65 W
  • - Purpose: Laptop AC-to-DC
  • - Brand compatibility: HP
  • - 1 pc(s)
  • - Black
Guarantee: One-year limited warranty.
Long product name HP 65W USB-C LC Power Adapter :
The short editorial description of HP 65W USB-C LC Power Adapter

65W USB-C LC Power Adapter
More>>>
HP 65W USB-C LC Power Adapter:
The official marketing text of HP 65W USB-C LC Power Adapter as supplied by the manufacturer

Powerful USB-C® charging
Charge your laptop in the office or on the go with the HP USB-C LC Power Adapter.

Short summary description HP 65W USB-C LC Power Adapter:
This short summary of the HP 65W USB-C LC Power Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W USB-C LC Power Adapter, Laptop, Indoor, 65 W, AC-to-DC, HP, Black

Long summary description HP 65W USB-C LC Power Adapter:
This is an auto-generated long summary of HP 65W USB-C LC Power Adapter based on the first three specs of the first five spec groups.

HP 65W USB-C LC Power Adapter. Purpose: Laptop, Power supply type: Indoor, Output power: 65 W. Product color: Black. Width: 3.54" (90 mm), Depth: 2.01" (51 mm), Height: 1.12" (28.5 mm). Quantity per pack: 1 pc(s), Cables included: AC, Package depth: 9.25" (235 mm)

Connect easily

The HP USB-C LC Power Adapter works with any of your laptops' USB-C® ports[1] so you can stop worrying about finding the right adapter.

Quick charging

Charge your laptop quickly with the HP USB-C LC Power Adapter's HP Fast Charge Technology[2].

World-class support

Rest easy with a one-year limited warranty.

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Output power *
65 W
Adjustable output voltage
No
Brand compatibility
HP
Design
Product color *
Black
Built-in display
No
Weight & dimensions
Width
3.54" (90 mm)
Depth
2.01" (51 mm)
Height
1.12" (28.5 mm)
Weight
8.29 oz (235 g)
Packaging data
Cables included
AC
Quantity per pack *
1 pc(s)
Package depth
9.25" (235 mm)
Package weight
8.29 oz (235 g)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Disclaimer HP 65W USB-C LC Power Adapter:
Disclaimer

[1] Adapter supports up to 65W power delivery. See HP product Quick Specs for compatibility.
[2] HP Fast Charge charges 50% in 30 minutes or 90% in 90 minutes, depending on HP platform with 65W AC Adapter defined under system hibernation and off mode.  After charging has reached 50% or 90% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.