location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DesignJet Z6100ps 42-in Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet Z6100ps 42-in Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6653A
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 435370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
data sheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DesignJet Z6100ps 42-in Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This HP Designjet delivers over 1,000 ft² of output per hour with features that contribute toward optimizing your total productivity—HP Double Swath Technology, HP Optical Media Advance Sensor, long roll support up to 575 ft, and high-capacity cartridges.
  • - With the vivid, enduring color of HP Vivera pigment inks, you get outstanding image quality—from indoor retail signage to fine art photos and prints to line drawings—in water-resistant, exceptionally fade-resistant prints.[1]
  • - Breakthrough color accuracy and consistency—print after print—with HP DreamColor Technologies. An embedded spectrophotometer ensures accuracy and consistency—from printer to printer, day to day, beginning to end, regardless of environmental conditions.[3]
Guarantee: One-year limited hardware warranty; 8-hour, 5 days a week phone support
Long product name HP DesignJet Z6100ps 42-in Printer :
The short editorial description of HP DesignJet Z6100ps 42-in Printer

Designjet Z6100ps 42-in Printer
More>>>
HP DesignJet Z6100ps 42-in Printer:
The official marketing text of HP DesignJet Z6100ps 42-in Printer as supplied by the manufacturer

From posters to photos, maps to fine art, the HP Designjet delivers exceptional print speeds with outstanding image quality and durability. And with an embedded spectrophotometer and HP Vivera inks, you get accurate and consistent color every time you print.

Short summary description HP DesignJet Z6100ps 42-in Printer:
This short summary of the HP DesignJet Z6100ps 42-in Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP DesignJet Z6100ps 42-in Printer

Long summary description HP DesignJet Z6100ps 42-in Printer:
This is an auto-generated long summary of HP DesignJet Z6100ps 42-in Printer based on the first three specs of the first five spec groups.

HP DesignJet Z6100ps 42-in Printer

Productivity soars—with speeds this fast, you can print more in less time.

An exceptionally fast printer that easily handles peak workloads, last minute requests or real-time changes.
Staggered printheads in HP's Double Swath technology results in exceptionally high print speeds
Get great results even at top speeds with the first-ever HP Optical Media Advance Sensor (OMAS).
High volume, unattended printing, even overnight, is possible with jumbo HP media rolls and HP reliability.
Experience fewer interruptions with high-capacity 775ml original HP ink cartridges.

Achieve exceptional color and fade-resistance with HP Vivera pigment inks.

Eight HP Vivera inks deliver a wide color gamut with neutral grays for outstanding image quality and detail.
HP Vivera inks last indoors for 1+ years unlaminated; 3+ years laminated; 200+ years no direct sun.
Outstanding quality on a wide variety of HP media types, including photo, matte, banner and fine art medias.
HP’s innovative printhead design, with small drop sizes, enables high-quality, high-speed printing.
HP printers, ink and media are developed together to deliver optimal print quality and reliability.

Breakthrough color accuracy and consistency with HP DreamColor technology

Use multiple HP Designjet printers and get consistent results thanks to HP's advanced closed-loop color calibration.
Achieve consistent, accurate colors time and time again regardless of fluctuating environmental conditions.
Easily add new media types—the creation of ICC profiles is automatic and simple.
HP's Color Center tool easily guides you through color management and printing processes for optimal results.
HP's Color Center tool easily guides you through color management and printing processes for optimal results.

Brand Image Article code product Stock Price from
HP Designjet Z6100ps large format printer Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) HP Designjet Z6100ps large format printer Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm)
(show image)
Q6653C Z6100ps 0.00
(excl. VAT)
0 (incl. VAT)
HP DesignJet HD Scanner HP DesignJet HD Scanner
(show image)
CQ654C DesignJet HD Scanner 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Z6100 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN HP Designjet Z6100 large format printer Thermal inkjet Color 1200 x 1200 DPI Ethernet LAN
(show image)
Q6652C Z6100 0.00
(excl. VAT)
0 (incl. VAT)
HP DesignJet Z6100ps 60-in Printer HP DesignJet Z6100ps 60-in Printer
(show image)
Q6654C DesignJet Z6100ps 60-in Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP DesignJet Z6100 42-in Printer HP DesignJet Z6100 42-in Printer
(show image)
Q6651C DesignJet Z6100 42-in Printer 0.00
(excl. VAT)
0 (incl. VAT)
HP Designjet Q6654A large format printer Color 2400 x 1200 DPI Ethernet LAN HP Designjet Q6654A large format printer Color 2400 x 1200 DPI Ethernet LAN
(show image)
Q6654A Q6654A 0.00
(excl. VAT)
0 (incl. VAT)