location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA to 2.5in or 3.5in IDE Hard Drive Adapter for HDD Docks
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT2IDEADP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030843393 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 244958
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:32:41
The date of the most recent change of the data-sheet in Icecat's system
StarTech.com SAT2IDEADP user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports 40-pin (3.5in) and 44-pin (2.5in) IDE hard drives
  • - Durable, metal construction
  • - Compatible with most 3.5in StarTech.com SATA hard drive docking stations and duplicators
  • - Large capacity hard drive support, with 48-bit LBA
  • - Compliant with SATA revision 1.0
  • - Compatible with PATA (IDE) 66/100/133 MBps hard drives
Guarantee: 2 Years
Long product name StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black :
The short editorial description of StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black

StarTech.com SATA to 2.5in or 3.5in IDE Hard Drive Adapter for HDD Docks - SATA to IDE Converter - HDD Docking Station (SAT2IDEADP)
More>>>
StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black:
The official marketing text of StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black as supplied by the manufacturer

Use your 2.5in or 3.5in IDE hard drives in a SATA HDD Docking Station

The SAT2IDEADP SATA to IDE hard drive adapter enables you to use your 2.5-inch/3.5-inch IDE-based (PATA) hard drives in most StarTech.com SATA-based HDD docking stations and drive duplicators. The SATA-IDE adapter features all-metal construction that ensures maximum durability, and is fully compatible with IDE hard drives up to ATA-133 (133MBps).

The unique mounting style of the SATA/IDE adapter enables it to be easily mounted to an IDE/ATA hard drive, and inserted into a SATA hard drive dock bay, for quick and easy retrieval of data from older HDDs. The adapter can also be used to install IDE hard drives into SATA-only desktop computers, or any other scenario that requires an IDE hard drive to be connected through Serial ATA.

The SAT2IDEADP hard drive adapter works with most StarTech.com SATA HDD Docking Stations and Duplicators.

Backed by 2-year warranty and free, lifetime technical support.

The StarTech.com Advantage

- Unique design allows any 2.5/3.5in IDE hard drive to be used and inserted (upright) into a SATA HDD docking station or duplicator drive bay
- Backed by a StarTech.com 2-year warranty and free lifetime technical support

Short summary description StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black:
This short summary of the StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com SAT2IDEADP, SATA 7-pin + SATA 15-pin, IDE 40-pin + IDE 44-pin + LP4, Black

Long summary description StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black:
This is an auto-generated long summary of StarTech.com SAT2IDEADP cable gender changer SATA 7-pin + SATA 15-pin IDE 40-pin + IDE 44-pin + LP4 Black based on the first three specs of the first five spec groups.

StarTech.com SAT2IDEADP. Connector 1: SATA 7-pin + SATA 15-pin, Connector 2: IDE 40-pin + IDE 44-pin + LP4. Product color: Black

Brand Image Article code product Stock Price from
StarTech.com PATA2SATA3 cable gender changer 2 x SATA Data 7 pin M/1 x IDE 40 pin F SP4 M Black StarTech.com PATA2SATA3 cable gender changer 2 x SATA Data 7 pin M/1 x IDE 40 pin F SP4 M Black
(show image)
PATA2SATA3 Bi-Directional SATA IDE Adapter Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATA-133/IDE to Serial ATA Adapter M/F StarTech.com ATA-133/IDE to Serial ATA Adapter M/F
(show image)
SATA2ATA133 ATA-133/IDE to Serial ATA Adapter M/F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)