location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Aculaser C4000PS NON 192MB 16ppm A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aculaser C4000PS NON 192MB 16ppm A4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C470001 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Aculaser C4000PS NON 192MB 16ppm A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A4 16 ppm
  • - Total output capacity: 250 sheets
  • - Internal memory: 192 MB 400 MHz
Guarantee: Standard warranty 1 year On-site
Optional warranty EPSON Cover Plus 3 year Extended Warranty On Site (Group 80) ECPGRP80
Long product name Epson Aculaser C4000PS NON 192MB 16ppm A4 :
The short editorial description of Epson Aculaser C4000PS NON 192MB 16ppm A4

EPSON ACULASER C4000PS/NON 192MB 16PPM A4
More>>>
Epson Aculaser C4000PS NON 192MB 16ppm A4:
The official marketing text of Epson Aculaser C4000PS NON 192MB 16ppm A4 as supplied by the manufacturer

The Epson AcuLaser C4000 series provides exceptionally high-quality color printing at speeds traditionally associated with monochrome printing - achieving an outstanding 16 ppm full color. Designed for demanding networked workgroup users, and for short run color printing tasks such as newsletters, quotes and PowerPoint printouts, the AcuLaser C4000 series quickly handles all tasks with ease. Boasting a class-leading first color printout speed of 17 seconds (on average), even the busiest workgroup will be able to get their prints back immediately. Using a technology called AcuLaser Quadra Beam Technology, the Epson AcuLaser C4000 series simultaneously uses 4 laser beams, one for each color, which allows the AcuLaser C4000 series to print up to 4 times faster than traditional color laser printers. The AcuLaser C4000 series uses a new AcuLaser MicroPolymer toner, which guarantees high-quality output even at high printing speed. This new Polymer-based toner formulation guarantees a uniform toner coverage by using smaller toner particles, improves stability and quality, and helps to minimize toner wastage. Also improving quality, Epson AcuLaser Fine Dot Control technology boosts the printer's original 1200 dpi resolution to an effective 2400 dpi by accurately controlling the size and position of each dot on the page. Epson AcuLaser Color-RITech eliminates dotted or jagged edges in color text, and ensures that even finely detailed areas are reproduced sharply, making charts, graphs and detailed CAD and schematics alive with clear, crisp tones.

Short summary description Epson Aculaser C4000PS NON 192MB 16ppm A4:
This short summary of the Epson Aculaser C4000PS NON 192MB 16ppm A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Aculaser C4000PS NON 192MB 16ppm A4, A4, 16 ppm

Long summary description Epson Aculaser C4000PS NON 192MB 16ppm A4:
This is an auto-generated long summary of Epson Aculaser C4000PS NON 192MB 16ppm A4 based on the first three specs of the first five spec groups.

Epson Aculaser C4000PS NON 192MB 16ppm A4. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
30 s
Time to first page (black, normal)
17 s
Input & output capacity
Total output capacity *
250 sheets
Maximum input capacity
1600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
192 MB
Processor frequency
400 MHz
Operational conditions
Operating temperature (T-T)
5 - 32 °C
Operating relative humidity (H-H)
15 - 85%
Other features
Power supply
850 W
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:44:05
Uk has collected 1 expert review for Epson Aculaser C4000PS NON 192MB 16ppm A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)