location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust EASY SCROLL keyboard USB + PS/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD EASY SCROLL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13391
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 May 2022 11:52:30
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust EASY SCROLL keyboard USB + PS/2 :
The short editorial description of Trust EASY SCROLL keyboard USB + PS/2

KEYBOARD EASY SCROLL SILVERLINE BE (NMS)
More>>>
Trust EASY SCROLL keyboard USB + PS/2:
The official marketing text of Trust EASY SCROLL keyboard USB + PS/2 as supplied by the manufacturer

Easy Scroll Silverline Keyboard is a multimedia keyboard with 33 special function keys and 13 Office soft keys. Special scroll wheel provides convenient document and Internet scrolling. Direct access function keys features are clipboard, Windows functions, Office, Internet, email, audio and power control. The keyboard comes with integrated ergonomic armrest.

Short summary description Trust EASY SCROLL keyboard USB + PS/2:
This short summary of the Trust EASY SCROLL keyboard USB + PS/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Trust KEYBOARD EASY SCROLL, Wired, USB + PS/2

Long summary description Trust EASY SCROLL keyboard USB + PS/2:
This is an auto-generated long summary of Trust EASY SCROLL keyboard USB + PS/2 based on the first three specs of the first five spec groups.

Trust KEYBOARD EASY SCROLL. Connectivity technology: Wired, Device interface: USB + PS/2

Keyboard
Connectivity technology *
Wired
Device interface *
USB + PS/2
Mouse
Mouse included *
No
System requirements
Minimum processor
Intel Pentium
Minimum processor speed
133 MHz
Minimum RAM
32 MB
System requirements
Minimum storage drive space
8 MB
Weight & dimensions
Keyboard dimensions (WxDxH)
9.45 x 19.8 x 1.77" (240 x 504 x 45 mm)
Keyboard weight
2.65 lbs (1.2 kg)
Other features
Compatibility
PC
Compatible operating systems
Microsoft Windows 98, ME, 2000 or XP
Keyboard function keys
33 special function keys and 13 Office soft keys
I/O ports
PS/2
Brand Image Article code product Stock Price from
Trust Multimedia keyboard USB + PS/2 QWERTY Black Trust Multimedia keyboard USB + PS/2 QWERTY Black
(show image)
16101 Multimedia Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia SI keyboard USB + PS/2 QWERTY Black Trust Multimedia SI keyboard USB + PS/2 QWERTY Black
(show image)
16103 Multimedia Keyboard SI 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless Logitech Cordless Desktop Deluxe Optical keyboard RF Wireless
(show image)
2222251 Cordless Desktop Deluxe Optical 0.00
(excl. VAT)
0 (incl. VAT)