HP logo

HP FA889AA Battery

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77978
Info modified on:
04 Apr 2019, 07:46:04
Guarantee:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP FA889AA Battery:

1100 mAh, Lithium Ion, Standard Battery

HP FA889AA Battery:

Keeping an extra source of power nearby means your iPAQ Voice Messenger can run for longer periods away from your home or office.

Short summary description HP FA889AA Battery:

HP FA889AA, Battery, White, Lithium-Ion (Li-Ion), 1100 mAh, 2.13" (54 mm), 1.42" (36 mm)

Long summary description HP FA889AA Battery:

HP FA889AA. Product type: Battery, Product color: White, Battery technology: Lithium-Ion (Li-Ion). Width: 2.13" (54 mm), Depth: 1.42" (36 mm), Height: 0.236" (6 mm). Number of batteries included: 1 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.