Durable logo

Durable INFO SIGN Sign holder 15 x 15cm Acrylic, Aluminum Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27981
Info modified on:
14 Mar 2024, 19:12:54
Long product name Durable INFO SIGN Sign holder 15 x 15cm Acrylic, Aluminum Silver:

INFO SIGN 149x148.5 mm

Short summary description Durable INFO SIGN Sign holder 15 x 15cm Acrylic, Aluminum Silver:

Durable INFO SIGN, Sign holder, 15 x 15cm, Acrylic, Aluminum, Silver, 5.87" (149 mm), 5.85" (148.5 mm)

Long summary description Durable INFO SIGN Sign holder 15 x 15cm Acrylic, Aluminum Silver:

Durable INFO SIGN. Product type: Sign holder, Format: 15 x 15cm, Material: Acrylic, Aluminum. Width: 5.87" (149 mm), Height: 5.85" (148.5 mm)

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.