location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz 42420036 ring binder A4 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42420036
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42420036
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2020 21:23:44
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Leitz 42420036 ring binder A4 Blue:
This short summary of the Leitz 42420036 ring binder A4 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz 42420036, A4, Blue, 250 sheets, 0.984" (2.5 cm), 10.8 x 1.57 x 12.5" (275 x 40 x 318 mm)

Long summary description Leitz 42420036 ring binder A4 Blue:
This is an auto-generated long summary of Leitz 42420036 ring binder A4 Blue based on the first three specs of the first five spec groups.

Leitz 42420036. Format: A4, Product color: Blue, Maximum capacity: 250 sheets. Dimensions (WxDxH): 10.8 x 1.57 x 12.5" (275 x 40 x 318 mm)

Features
Format *
A4
Product color
Blue
Maximum capacity
250 sheets
Features
Rings quantity
4
Spine width
0.984" (2.5 cm)
Weight & dimensions
Dimensions (WxDxH)
10.8 x 1.57 x 12.5" (275 x 40 x 318 mm)