location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 Portable 120GB Hard Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41N8379
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jan 2019 16:33:34
The date of the most recent change of the data-sheet in Icecat's system
Long product name Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black :
The short editorial description of Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black

USB 2.0 Portable 120GB Hard Drive
More>>>
Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black:
The official marketing text of Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black as supplied by the manufacturer

The Lenovo USB 2.0 Portable 120GB Hard Drive offers high-capacity storage expansion, video and audio file storage and simple file backup in a small, lightweight and completely portable device without the need for an ac power adapter. This drive incorporates a USB 2.0 interface for high-speed data transfers. Driverless installation under Microsoft Windows XP and Vista makes this drive very easy to use and simplifies file transfers between systems.

The Lenovo USB 2.0 Portable 120GB Hard Drive provides the ultimate in portability and ease-of-use without sacrificing capacity. Features include:
- High-speed USB 2.0 Interface.
- Compact size -- fits in a shirt pocket.
- Very lightweight for mobility.
- No requirement for an ac power adapter
- Requires one or two USB ports for operation, depending upon configuration.
- Driverless operation under Microsoft Windows XP and Vista.
- Padded carrying case for extra protection while travelling.
- Compatible with Rescue and Recovery software which is pre-loaded on Lenovo ThinkPad, Lenovo ThinkCentre and Lenovo 3000 desktops and notebooks.

Short summary description Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black:
This short summary of the Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB 2.0 Portable 120GB Hard Drive, 120 GB, 5400 RPM, Black

Long summary description Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black:
This is an auto-generated long summary of Lenovo USB 2.0 Portable 120GB Hard Drive external hard drive Black based on the first three specs of the first five spec groups.

Lenovo USB 2.0 Portable 120GB Hard Drive. HDD capacity: 120 GB, HDD speed: 5400 RPM. Product color: Black

Hard drive
HDD capacity *
120 GB
HDD speed *
5400 RPM
Type
HDD
Features
Product color *
Black
Certification
C-UL C22.2 No. 950, BSMI, C-Tick, ICES (FCC B), TUV, CE, FCC, UL, VCCI
Power
Bus powered *
USB
Weight & dimensions
Width
4.8" (122 mm)
Depth
2.99" (76 mm)
Height
0.551" (14 mm)
Weight *
5.64 oz (160 g)
Other features
Internal
No
Mac compatibility
No
Compatible operating systems
Windows XP/Vista