location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EXPRESSION 1640XL SCANNER
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B121021
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1600 x 3200 DPI
  • - Color scanning
  • - Maximum scan size: 12.2 x 17.2" (310 x 437 mm)
Guarantee: Standard warranty: 1 year EPSON on-site
Long product name Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI :
The short editorial description of Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI

Expression 1640XL A3+ 1600 x 3200dpi SCSI & USB
More>>>
Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI:
The official marketing text of Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI as supplied by the manufacturer

The Expression 1640XL A3+ scanner features EPSON's most advanced scanning technologies providing high speed, maximum detail and superior sharpness and clarity.

Short summary description Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI:
This short summary of the Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EXPRESSION 1640XL SCANNER, 12.2 x 17.2" (310 x 437 mm), 1600 x 3200 DPI, TWAIN, Windows 95, 98, NT4.0 and Windows 2000: Pentium processor or greater, 32MB of RAM, USB (Windows..., Windows 95, 98, NT4.0 and Windows 2000 or Macintosh PowerPC/iMAC/G3/G4, 46.3 lbs (21 kg)

Long summary description Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI:
This is an auto-generated long summary of Epson EXPRESSION 1640XL SCANNER 1600 x 3200 DPI based on the first three specs of the first five spec groups.

Epson EXPRESSION 1640XL SCANNER. Maximum scan size: 12.2 x 17.2" (310 x 437 mm), Optical scanning resolution: 1600 x 3200 DPI. Scan drivers: TWAIN. Minimum system requirements: Windows 95, 98, NT4.0 and Windows 2000: Pentium processor or greater, 32MB of RAM, USB (Windows..., Compatible operating systems: Windows 95, 98, NT4.0 and Windows 2000 or Macintosh PowerPC/iMAC/G3/G4. Weight: 46.3 lbs (21 kg). Bundled software: EPSON Twain driver for PC & Mac EPSON Twain Pro Network for Windows & Mac (Scan server software...

Scanning
Maximum scan size *
12.2 x 17.2" (310 x 437 mm)
Optical scanning resolution *
1600 x 3200 DPI
Color scanning
Yes
Performance
Scan drivers
TWAIN
System requirements
Minimum system requirements
Windows 95, 98, NT4.0 and Windows 2000: Pentium processor or greater, 32MB of RAM, USB (Windows 98/00 only) or Adaptec SCSI port, VGA monitor (640x480 pixels) with 256 colours or greater Macintosh PowerPC/iMAC/G3/G4: PowerPC processor or higher, OS 8.0 or higher for SCSI, OS 8.5 with iMac, OS 8.5 or later for G3*, 32MB of RAM, USB or SCSI port, Monitor with a minimum resolution of 640x480 pixels and can display 256 colours or more
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 95, 98, NT4.0 and Windows 2000 or Macintosh PowerPC/iMAC/G3/G4
Weight & dimensions
Weight
46.3 lbs (21 kg)
Packaging content
Bundled software
EPSON Twain driver for PC & Mac EPSON Twain Pro Network for Windows & Mac (Scan server software only available on PC) Batch Scanning, Negative Scanning (Transparency/Film Adapter required), Auto locate, Auto exposure, Windows ICM, Windows sRGB, Macintosh ColorSync, Focus adjustment (Dual position), Multiple Marquees
Other features
I/O ports
USB
Dimensions (WxDxH)
25.8 x 18 x 6.93" (656 x 458 x 176 mm)
Brand Image Article code product Stock Price from
Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI
(show image)
B11B177124 Perfection 3590 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI
(show image)
B11B177122 Perfection 3590 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 3490 NON 3200x6400dpi USB A4 Flatbed scanner Epson Perfection 3490 NON 3200x6400dpi USB A4 Flatbed scanner
(show image)
B11B177043 Epson Perfection 3490 Photo 0.00
(excl. VAT)
0 (incl. VAT)
Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI Epson Perfection 3590 Flatbed scanner 3200 x 6400 DPI
(show image)
B11B177123 Epson Perfection 3590 Photo 0.00
(excl. VAT)
0 (incl. VAT)