location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DYMO High Capacity Address Labels 89mm x 28mm self-adhesive label Black, White 2100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DYMO Check ‘DYMO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Capacity Address Labels 89mm x 28mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S0947410
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3501170947418
Category:
Labels that can be stuck onto envelopes, files etc. Used for naming and labelling things. Have a sticky back so will stick without the need for glue.
Self-Adhesive Labels Check ‘DYMO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DYMO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2021 10:46:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DYMO High Capacity Address Labels 89mm x 28mm self-adhesive label Black, White 2100 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, White
  • - Material: Paper
  • - Belgium
  • - 2100 pc(s)
Long product name DYMO High Capacity Address Labels 89mm x 28mm self-adhesive label Black, White 2100 pc(s) :
The short editorial description of DYMO High Capacity Address Labels 89mm x 28mm self-adhesive label Black, White 2100 pc(s)

LabelWriter Address labels
More>>>
Short summary description DYMO High Capacity Address Labels 89mm x 28mm self-adhesive label Black, White 2100 pc(s):
This short summary of the DYMO High Capacity Address Labels 89mm x 28mm self-adhesive label Black, White 2100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DYMO High Capacity Address Labels 89mm x 28mm, Black, White, Paper, Belgium, 3.5" (89 mm), 1.1" (28 mm), 2100 pc(s)

Long summary description DYMO High Capacity Address Labels 89mm x 28mm self-adhesive label Black, White 2100 pc(s):
This is an auto-generated long summary of DYMO High Capacity Address Labels 89mm x 28mm self-adhesive label Black, White 2100 pc(s) based on the first three specs of the first five spec groups.

DYMO High Capacity Address Labels 89mm x 28mm. Product color: Black, White, Material: Paper, Country of origin: Belgium. Width: 3.5" (89 mm), Height: 1.1" (28 mm). Labels per pack: 2100 pc(s), Package width: 3.74" (95 mm), Package depth: 7.17" (182 mm). Master (outer) case width: 7.8" (198 mm), Master (outer) case length: 12.3" (313 mm). Master (outer) case volume: 18220.4 cm³

Country Distributor
Deutschland 1 distributor(s)