location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust MULTI FUNCTION keyboard PS/2 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD MULTI FUNCTION
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13752
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Trust MULTI FUNCTION keyboard PS/2 White :
The short editorial description of Trust MULTI FUNCTION keyboard PS/2 White

KEYBOARD MULTI FUNCTION PS2 IN (NMS)
More>>>
Trust MULTI FUNCTION keyboard PS/2 White:
The official marketing text of Trust MULTI FUNCTION keyboard PS/2 White as supplied by the manufacturer

Compact keyboard for allround use. Suitable for all computers with PS/2 connection. 3 extra keys: power, sleep and wake up.

Short summary description Trust MULTI FUNCTION keyboard PS/2 White:
This short summary of the Trust MULTI FUNCTION keyboard PS/2 White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust KEYBOARD MULTI FUNCTION, Wired, PS/2, White

Long summary description Trust MULTI FUNCTION keyboard PS/2 White:
This is an auto-generated long summary of Trust MULTI FUNCTION keyboard PS/2 White based on the first three specs of the first five spec groups.

Trust KEYBOARD MULTI FUNCTION. Connectivity technology: Wired, Device interface: PS/2, Keyboard number of keys: 104. Product color: White

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard number of keys
104
Design
Product color *
White
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
17.5 x 6.26 x 0.984" (445 x 159 x 25 mm)
Other features
Internal
No
Compatible operating systems
Microsoft Windows 98, ME, 2000 or XP
Keyboard function keys
12 special function keys and 13 defined Office keys
I/O ports
PS/2
Brand Image Article code product Stock Price from
Trust Multimedia IT keyboard USB + PS/2 QWERTY Black Trust Multimedia IT keyboard USB + PS/2 QWERTY Black
(show image)
16091 Multimedia Keyboard IT 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 keyboard USB QWERTY White Trust Illuminated KB-1500 keyboard USB QWERTY White
(show image)
14961 Illuminated Keyboard KB-1500 0.00
(excl. VAT)
0 (incl. VAT)