location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP192V12RT3US 192V External Battery Pack for Select UPS Systems, 3U Rack/Tower
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP192V12RT3US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238610 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75559
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects to compatible 5kVA/6kVA Unity PF UPS systems for extended runtime
  • - Smart pack communicates with UPS to automatically report battery temperature, accurate runtime, etc.
  • - Daisy-chain connector supports additional battery packs for even longer runtime
  • - Mounts in 3U of space in 19 in. rack using included 4-post installation hardware
  • - Supports 2-post rack or tower installation with optional accessories (sold separately)
Guarantee: 2-year limited
Long product name Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower :
The short editorial description of Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower

192V External Battery Pack for Select UPS Systems, 3U Rack/Tower, TAA
More>>>
Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower:
The official marketing text of Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower as supplied by the manufacturer

External Battery Pack Gives Your Compatible UPS System Extended Runtime
The BP192V12RT3US is compatible only with UPS systems that specify the use of this battery pack (see System Requirements below). Not only does this external battery pack provide extended runtime, but it can also be daisy-chained using its input/output connectors to additional external battery packs for even longer extended-run operation. Heavy-gauge cabling with high-current DC connectors is included for simple installation.

Smart Battery Communicates with Your UPS for Optimal Performance
This external battery pack with included power and data cabling is automatically sensed by the UPS for highly accurate runtime reporting and ideal charge current settings. An additional data cable reports battery pack temperature to the UPS to enable temperature-compensated charging to extend battery lifespan and fast recharge.

Mounts in 3U of Space in 19 in. 4-Post Racks
This smart battery pack’s multi-use form factor supports stacking or mounting in 3U of space in EIA-standard 19-inch racks using the included 4-post rack-mounting brackets. The four replaceable internal battery trays can be easily removed to make the battery pack lighter for rack-mount installation. The BP192V12RT3US is also compatible with 2-9USTAND for upright tower configuration and 2POSTRMKITHD for 2-post racks (both accessories sold separately).

Short summary description Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower:
This short summary of the Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP192V12RT3US, Rackmount/Tower, 3U, Black, Steel, 192 V, 17.5" (444.5 mm)

Long summary description Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower:
This is an auto-generated long summary of Tripp Lite BP192V12RT3US UPS battery cabinet Rackmount/Tower based on the first three specs of the first five spec groups.

Tripp Lite BP192V12RT3US. Form factor: Rackmount/Tower, Rack capacity: 3U, Product color: Black. Battery voltage: 192 V. Width: 17.5" (444.5 mm), Depth: 27.7" (704.6 mm), Height: 5.14" (130.6 mm). Country of origin: Taiwan, Master (outer) case width: 23" (584.2 mm), Master (outer) case length: 33" (838.2 mm)

Design
Form factor *
Rackmount/Tower
Rack mounting
Yes
Rack capacity
3U
Product color
Black
Housing material
Steel
Battery
Battery voltage
192 V
Weight & dimensions
Width
17.5" (444.5 mm)
Depth
27.7" (704.6 mm)
Height
5.14" (130.6 mm)
Weight
173.9 lbs (78.9 kg)
Package width
23" (584.2 mm)
Package depth
33" (838.2 mm)
Weight & dimensions
Package height
11" (279.4 mm)
Package weight
211.2 lbs (95.8 kg)
Packaging content
Quantity
1
Manual
Yes
Rack mount kit
Yes
Logistics data
Country of origin
Taiwan
Master (outer) case width
23" (584.2 mm)
Master (outer) case length
33" (838.2 mm)
Master (outer) case height
11" (279.4 mm)
Master (outer) case weight
211.2 lbs (95.8 kg)
Quantity per master (outer) case
1 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount Tripp Lite BP192V12RT3UTAA UPS battery cabinet Rackmount
(show image)
BP192V12RT3UTAA 192V External Battery Pack for Select UPS Systems, 3U Rackmount / Tower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)